Qorvo 600 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE PAC5256

Description
Qorvo's PAC5256 belongs to Qorvo's Power Application Controller® (PAC) product family. This family features highly-optimized SOC devices that can implement BLDC or PMSM programmable motor controller and driver in a single integrated IC. The product integrates a FLASH-based MCU, power management, high-side and low-side gate drivers and signal-conditioning components in a single product. PAC5256 is optimized for AC-powered BLDC or PMSM motor control applications such as AC-powered fans, white goods or compressors. PAC5256 also includes optimized hardware support and software libraries for the IEC/UL 60730 Class B Safety standard. PAC5256 contains a 50 MHz Arm® Cortex®-M0 with 32 kB of FLASH that can be used to implement high-performance motor control and supervisory applications. The MCU also contains motor control peripherals such as 10-bit 1 MSPS dual auto-sequencer ADC, PWM timers with hardware dead-time insertion, etc. The product contains an integrated N-CH Buck DC/DC controller, a 5V / 200 mA converter and multiple LDOs for system and power management components for he IC and other PCB system power supplies. The Application-Specific Power Drivers™ provide integrated gate drivers for use with an external inverter. The Configurable Analog Front-End™ (CAFE) provides signal-chain components such as differential and single-end amplifiers, comparators and DACs.
Request a Quote Datasheet
Description
Qorvo's PAC5256 belongs to Qorvo's Power Application Controller® (PAC) product family. This family features highly-optimized SOC devices that can implement BLDC or PMSM programmable motor controller and driver in a single integrated IC. The product integrates a FLASH-based MCU, power management, high-side and low-side gate drivers and signal-conditioning components in a single product. PAC5256 is optimized for AC-powered BLDC or PMSM motor control applications such as AC-powered fans, white goods or compressors. PAC5256 also includes optimized hardware support and software libraries for the IEC/UL 60730 Class B Safety standard. PAC5256 contains a 50 MHz Arm® Cortex®-M0 with 32 kB of FLASH that can be used to implement high-performance motor control and supervisory applications. The MCU also contains motor control peripherals such as 10-bit 1 MSPS dual auto-sequencer ADC, PWM timers with hardware dead-time insertion, etc. The product contains an integrated N-CH Buck DC/DC controller, a 5V / 200 mA converter and multiple LDOs for system and power management components for he IC and other PCB system power supplies. The Application-Specific Power Drivers™ provide integrated gate drivers for use with an external inverter. The Configurable Analog Front-End™ (CAFE) provides signal-chain components such as differential and single-end amplifiers, comparators and DACs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - PAC5256 - Qorvo
Greensboro, NC, United States
600 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE
PAC5256
600 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE PAC5256
Qorvo's PAC5256 belongs to Qorvo's Power Application Controller® (PAC) product family. This family features highly-optimized SOC devices that can implement BLDC or PMSM programmable motor controller and driver in a single integrated IC. The product integrates a FLASH-based MCU, power management, high-side and low-side gate drivers and signal-conditioning components in a single product. PAC5256 is optimized for AC-powered BLDC or PMSM motor control applications such as AC-powered fans, white goods or compressors. PAC5256 also includes optimized hardware support and software libraries for the IEC/UL 60730 Class B Safety standard. PAC5256 contains a 50 MHz Arm® Cortex®-M0 with 32 kB of FLASH that can be used to implement high-performance motor control and supervisory applications. The MCU also contains motor control peripherals such as 10-bit 1 MSPS dual auto-sequencer ADC, PWM timers with hardware dead-time insertion, etc. The product contains an integrated N-CH Buck DC/DC controller, a 5V / 200 mA converter and multiple LDOs for system and power management components for he IC and other PCB system power supplies. The Application-Specific Power Drivers™ provide integrated gate drivers for use with an external inverter. The Configurable Analog Front-End™ (CAFE) provides signal-chain components such as differential and single-end amplifiers, comparators and DACs.

Qorvo's PAC5256 belongs to Qorvo's Power Application Controller® (PAC) product family. This family features highly-optimized SOC devices that can implement BLDC or PMSM programmable motor controller and driver in a single integrated IC.

The product integrates a FLASH-based MCU, power management, high-side and low-side gate drivers and signal-conditioning components in a single product.

PAC5256 is optimized for AC-powered BLDC or PMSM motor control applications such as AC-powered fans, white goods or compressors. PAC5256 also includes optimized hardware support and software libraries for the IEC/UL 60730 Class B Safety standard.

PAC5256 contains a 50 MHz Arm® Cortex®-M0 with 32 kB of FLASH that can be used to implement high-performance motor control and supervisory applications. The MCU also contains motor control peripherals such as 10-bit 1 MSPS dual auto-sequencer ADC, PWM timers with hardware dead-time insertion, etc. The product contains an integrated N-CH Buck DC/DC controller, a 5V / 200 mA converter and multiple LDOs for system and power management components for he IC and other PCB system power supplies. The Application-Specific Power Drivers™ provide integrated gate drivers for use with an external inverter. The Configurable Analog Front-End™ (CAFE) provides signal-chain components such as differential and single-end amplifiers, comparators and DACs.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Motor Controllers
Product Number PAC5256
Product Name 600 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE
Motor / System DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

44 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE with VDS sensing - PAC52411 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 48-pin
Communication UART/SPI, I2C
View Details
44 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - PAC5222 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 48-pin
Communication UART/SPI, I2C
View Details