Motor Driver Power MOSFET CAN, SPI, UART 51-LGA (17x12)
MOTOR DRIVER, BLDC/PMSM, 3-PH, LGA-51; Motor Type:BLDC, PMSM; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:24V; Driver Case Style:LGA; No. of Pins:51Pins; Supply Voltage Min:-; Supply Voltage Max:28V; Product Range:- RoHS Compliant: Yes
IC MOTOR DRIVER 3.3V 51LGA
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TMCC160-LC-CANOPEN | 47AC9719 | TMCC160-LC-CANOPEN |
| Product Name | Motor Drivers, Controllers | Motor Driver, Bldc/pmsm, 3-Ph, Lga-51; Motor Type Trinamic/analog Devices | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless; Brushless DC (BLDC), PMSM | BLDC, PMSM | |
| Communication | CAN, SPI, UART | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | ||
| AC Input | ? to 28 volts |