TRINAMIC Motion Control GmbH & Co. KG. TMC603

Description
The TMC603 is a three phase BLDC motor driver IC for highly compact and energy efficient drive solutions. Control algorithms previously only found in much more complex servo drives can now be realized with a minimum of external components. The TMC603 directly drives 6 external N-channel MOSFETs for motor currents up to 20A and up to 50V. It integrates current measurement without the need for high current sense resistors, and the sensorless commutation circuitry hallFX™. Its integrated support for sine commutation as well as for back EMF sensing and commutation saves cost and allows for maximum drive efficiency. Depending on the desired commutation scheme and the bus interface requirements, the TMC603 forms a complete motor driver system in combination with an external 8 bit processor or with a more powerful 32 bit processor. Protection and diagnostic features as well as a step down switching regulator further reduce system cost and increase reliability. The TMC603 also supports control of three phase stepper motors as well as two phase stepper motors using two devices. Specifications Main characteristics low power dissipation high precision two range current sense amplifiers integrated MOSFET current sensing: no shunt needed hallFX™ sensorless back EMF commutation break-before-make logic: No special µC PWM needed overcurrent, short-2-GND and undervoltage protection and diagnosis integrated step down switching regulator up to 500mA / 300kHz Electrical data up to 30A motor current 9V to 50V supply voltage EMV optimized current controlled gate drivers up to 150mA QGD protection: supports recent power MOSFET generation 3.3V or 5V interface Package QFN52 8x8mm2 RoHS compliant packaging unit: 260pcs. per tray
Description
The TMC603 is a three phase BLDC motor driver IC for highly compact and energy efficient drive solutions. Control algorithms previously only found in much more complex servo drives can now be realized with a minimum of external components. The TMC603 directly drives 6 external N-channel MOSFETs for motor currents up to 20A and up to 50V. It integrates current measurement without the need for high current sense resistors, and the sensorless commutation circuitry hallFX™. Its integrated support for sine commutation as well as for back EMF sensing and commutation saves cost and allows for maximum drive efficiency. Depending on the desired commutation scheme and the bus interface requirements, the TMC603 forms a complete motor driver system in combination with an external 8 bit processor or with a more powerful 32 bit processor. Protection and diagnostic features as well as a step down switching regulator further reduce system cost and increase reliability. The TMC603 also supports control of three phase stepper motors as well as two phase stepper motors using two devices. Specifications Main characteristics low power dissipation high precision two range current sense amplifiers integrated MOSFET current sensing: no shunt needed hallFX™ sensorless back EMF commutation break-before-make logic: No special µC PWM needed overcurrent, short-2-GND and undervoltage protection and diagnosis integrated step down switching regulator up to 500mA / 300kHz Electrical data up to 30A motor current 9V to 50V supply voltage EMV optimized current controlled gate drivers up to 150mA QGD protection: supports recent power MOSFET generation 3.3V or 5V interface Package QFN52 8x8mm2 RoHS compliant packaging unit: 260pcs. per tray

Suppliers

Company
Product
Description
Supplier Links
TMC603
The TMC603 is a three phase BLDC motor driver IC for highly compact and energy efficient drive solutions. Control algorithms previously only found in much more complex servo drives can now be realized with a minimum of external components. The TMC603 directly drives 6 external N-channel MOSFETs for motor currents up to 20A and up to 50V. It integrates current measurement without the need for high current sense resistors, and the sensorless commutation circuitry hallFX™. Its integrated support for sine commutation as well as for back EMF sensing and commutation saves cost and allows for maximum drive efficiency. Depending on the desired commutation scheme and the bus interface requirements, the TMC603 forms a complete motor driver system in combination with an external 8 bit processor or with a more powerful 32 bit processor. Protection and diagnostic features as well as a step down switching regulator further reduce system cost and increase reliability. The TMC603 also supports control of three phase stepper motors as well as two phase stepper motors using two devices. Specifications Main characteristics low power dissipation high precision two range current sense amplifiers integrated MOSFET current sensing: no shunt needed hallFX™ sensorless back EMF commutation break-before-make logic: No special µC PWM needed overcurrent, short-2-GND and undervoltage protection and diagnosis integrated step down switching regulator up to 500mA / 300kHz Electrical data up to 30A motor current 9V to 50V supply voltage EMV optimized current controlled gate drivers up to 150mA QGD protection: supports recent power MOSFET generation 3.3V or 5V interface Package QFN52 8x8mm2 RoHS compliant packaging unit: 260pcs. per tray

The TMC603 is a three phase BLDC motor driver IC for highly compact and energy efficient drive solutions. Control algorithms previously only found in much more complex servo drives can now be realized with a minimum of external components. The TMC603 directly drives 6 external N-channel MOSFETs for motor currents up to 20A and up to 50V. It integrates current measurement without the need for high current sense resistors, and the sensorless commutation circuitry hallFX™. Its integrated support for sine commutation as well as for back EMF sensing and commutation saves cost and allows for maximum drive efficiency. Depending on the desired commutation scheme and the bus interface requirements, the TMC603 forms a complete motor driver system in combination with an external 8 bit processor or with a more powerful 32 bit processor. Protection and diagnostic features as well as a step down switching regulator further reduce system cost and increase reliability.
The TMC603 also supports control of three phase stepper motors as well as two phase stepper motors using two devices.

Specifications

Main characteristics

  • low power dissipation
  • high precision two range current sense amplifiers integrated
  • MOSFET current sensing: no shunt needed
  • hallFX™ sensorless back EMF commutation
  • break-before-make logic: No special µC PWM needed
  • overcurrent, short-2-GND and undervoltage protection and diagnosis
  • integrated step down switching regulator up to 500mA / 300kHz

Electrical data

  • up to 30A motor current
  • 9V to 50V supply voltage
  • EMV optimized current controlled gate drivers up to 150mA
  • QGD protection: supports recent power MOSFET generation
  • 3.3V or 5V interface

Package

  • QFN52 8x8mm2
  • RoHS compliant
  • packaging unit: 260pcs. per tray
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category DC Motor Drives
Product Name TMC603
Unlock Full Specs
to access all available technical data

Similar Products