Allegro MicroSystems Inc. Stepper 0.75A QFN Motor Driver IC A3969SETTR-T

Description
Stepper Motor Controller, 0.75A, BIPolar, PQCC28, 5 X 5 MM, 0.90 MM HEIGHT, LEAD FREE, PLASTIC, MO-220VHHD-1, QFN-28 Product overview: A3969SETTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 0.75A, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 0.75A, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3969SETTR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Stepper Motor Controller, 0.75A, BIPolar, PQCC28, 5 X 5 MM, 0.90 MM HEIGHT, LEAD FREE, PLASTIC, MO-220VHHD-1, QFN-28 Product overview: A3969SETTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 0.75A, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 0.75A, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3969SETTR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Stepper 0.75A QFN Motor Driver IC
744-A3969SETTR-T
Stepper 0.75A QFN Motor Driver IC 744-A3969SETTR-T
Stepper Motor Controller, 0.75A, BIPolar, PQCC28, 5 X 5 MM, 0.90 MM HEIGHT, LEAD FREE, PLASTIC, MO-220VHHD-1, QFN-28 Product overview: A3969SETTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 0.75A, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 0.75A, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3969SETTR-T can be used for catalog matching and distributor lookup.

Stepper Motor Controller, 0.75A, BIPolar, PQCC28, 5 X 5 MM, 0.90 MM HEIGHT, LEAD FREE, PLASTIC, MO-220VHHD-1, QFN-28 Product overview: A3969SETTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 0.75A, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 0.75A, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3969SETTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - 620-1175-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
620-1175-2-ND
Motor Drivers, Controllers 620-1175-2-ND
Bipolar Motor Driver Bipolar Parallel 28-QFN (5x5)

Bipolar Motor Driver Bipolar Parallel 28-QFN (5x5)

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - A3969SETTR-T - 126160-A3969SETTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A3969SETTR-T
126160-A3969SETTR-T
PMIC - PMIC - Motor Drivers, Controllers - A3969SETTR-T 126160-A3969SETTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 126160-A3969SETTR-T Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Output Current: 650mA Voltage - Load: 5 V to 30 V Motor Type - Stepper: Bipolar Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 28-QFN/MLP (5x5) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 126160-A3969SETTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 650mA
Voltage - Load: 5 V to 30 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 28-QFN/MLP (5x5)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - A3969SETTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A3969SETTR-T
Motor Drivers, Controllers A3969SETTR-T
Bipolar Motor Driver Bipolar Parallel 28-QFN (5x5)

Bipolar Motor Driver Bipolar Parallel 28-QFN (5x5)

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - A3969SETTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A3969SETTR-T
PMIC - Motor Drivers, Controllers A3969SETTR-T
IC MTR DRV BIPOLAR 3V-3.6V 28QFN

IC MTR DRV BIPOLAR 3V-3.6V 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A3969SETTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A3969SETTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A3969SETTR-T
IC MTR DRV BIPOLAR 3V-3.6V 28QFN

IC MTR DRV BIPOLAR 3V-3.6V 28QFN

Supplier's Site
IC MOTOR DRIVER PAR 28QFN - 26-A3969SETTR-T - Utmel Electronic Limited
Hong Kong, China
IC MOTOR DRIVER PAR 28QFN
26-A3969SETTR-T
IC MOTOR DRIVER PAR 28QFN 26-A3969SETTR-T
IC MOTOR DRIVER PAR 28QFN

IC MOTOR DRIVER PAR 28QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers DC Motor Drives
Product Number 744-A3969SETTR-T 620-1175-2-ND 126160-A3969SETTR-T A3969SETTR-T A3969SETTR-T A3969SETTR-T 26-A3969SETTR-T
Product Name Stepper 0.75A QFN Motor Driver IC Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - A3969SETTR-T Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers IC MOTOR DRIVER PAR 28QFN
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
DC Input 4 volts 3 to 4 volts 3 to 4 volts 3 volts
Configuration PCB Mount; 28-VFQFN Exposed Pad
Communication Parallel Interface Parallel
Unlock Full Specs
to access all available technical data