IC MTR DRV BIPOLAR 5.5-26V 48QFN
MOTOR DRIVER, STEPPER, QFN-48; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.1mA; Output Voltage:-; Driver Case Style:QFN; No. of Pins:48Pins; Supply Voltage Min:4.75V; Supply Voltage Max:26V; Product Range:-; MSL:- RoHS Compliant: Yes
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Bipolar Motor Driver Power MOSFET SPI, UART 48-QFN (7x7)
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TMC5072-LA | 46AC2043 | TMC5072-LA | TMC5072-LA |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, Qfn-48; Motor Type Trinamic/analog Devices | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Continuous Current | 1.5 amps | 0.0011 amps | ||
| Motor / System | Stepper | |||
| AC Input | 5 to 26 volts |