Infineon Technologies AG 3.6V Motor Driver IC IRMCK371TR

Description
IC MTRDRV 1.62-1.98/3-3.6V 48QFP Product overview: IRMCK371TR from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCK371TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MTRDRV 1.62-1.98/3-3.6V 48QFP Product overview: IRMCK371TR from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCK371TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V Motor Driver IC
744-IRMCK371TR
3.6V Motor Driver IC 744-IRMCK371TR
IC MTRDRV 1.62-1.98/3-3.6V 48QFP Product overview: IRMCK371TR from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCK371TR can be used for catalog matching and distributor lookup.

IC MTRDRV 1.62-1.98/3-3.6V 48QFP Product overview: IRMCK371TR from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCK371TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - IRMCK371TR - 803655-IRMCK371TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - IRMCK371TR
803655-IRMCK371TR
PMIC - PMIC - Motor Drivers, Controllers - IRMCK371TR 803655-IRMCK371TR
Manufacturer: Infineon Technologies Win Source Part Number: 803655-IRMCK371TR Packaging: Reel Mounting Style: SMD Applications: Appliance Technology: IGBT Function: Controller - Commutation, Direction Management Interface: I2C, RS-232, SPI Part Status: Obsolete (End Of Life) Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: AC, Synchronous Supplier Device Package: 48-QFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.62V ~ 1.98V, 3V ~ 3.6V Part Number Series: IRMCK371

Manufacturer: Infineon Technologies
Win Source Part Number: 803655-IRMCK371TR
Packaging: Reel
Mounting Style: SMD
Applications: Appliance
Technology: IGBT
Function: Controller - Commutation, Direction Management
Interface: I2C, RS-232, SPI
Part Status: Obsolete (End Of Life)
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: AC, Synchronous
Supplier Device Package: 48-QFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.62V ~ 1.98V, 3V ~ 3.6V
Part Number Series: IRMCK371

Buy Now
Motor Drivers, Controllers - IRMCK371CT-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
IRMCK371CT-ND
Motor Drivers, Controllers IRMCK371CT-ND
Motor Driver IGBT I²C, RS-232, SPI 48-QFP (7x7)

Motor Driver IGBT I²C, RS-232, SPI 48-QFP (7x7)

Buy Now Datasheet
Motor Drivers, Controllers - IRMCK371TR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
IRMCK371TR-ND
Motor Drivers, Controllers IRMCK371TR-ND
Motor Driver IGBT I²C, RS-232, SPI 48-QFP (7x7)

Motor Driver IGBT I²C, RS-232, SPI 48-QFP (7x7)

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - IRMCK371TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
IRMCK371TR
PMIC - Motor Drivers, Controllers IRMCK371TR
IC MTRDRV 1.62-1.98/3-3.6V 48QFP

IC MTRDRV 1.62-1.98/3-3.6V 48QFP

Supplier's Site Datasheet
Motor Drivers, Controllers - IRMCK371TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
IRMCK371TR
Motor Drivers, Controllers IRMCK371TR
Motor Driver IGBT I²C, RS-232, SPI 48-QFP (7x7)

Motor Driver IGBT I²C, RS-232, SPI 48-QFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - IRMCK371TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
IRMCK371TR
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers IRMCK371TR
IC MTRDRV 1.62-1.98/3-3.6V 48QFP

IC MTRDRV 1.62-1.98/3-3.6V 48QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-IRMCK371TR 803655-IRMCK371TR IRMCK371CT-ND IRMCK371TR IRMCK371TR IRMCK371TR
Product Name 3.6V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - IRMCK371TR Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
PC-Based Bus I2C, RS-232, SPI
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Input 4 volts 2 to 4 volts 2 to 4 volts
AC Input 2 to 4 volts 2 to 4 volts
Unlock Full Specs
to access all available technical data