TRINAMIC Motion Control GmbH & Co. KG. PMIC - Motor Drivers, Controllers TMC4331A-LA

Description
IC MOTOR DRIVER 32QFN
Description
IC MOTOR DRIVER 32QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The TMC4331A-LA is a high-performance motion controller designed for stepper motor drivers, optimized for fast and jerk-limited motion profiles. It features SPI and Step/Dir interfaces, making it compatible with microcontrollers and other SPI motor drivers. The controller supports advanced functionalities such as integrated ChopSync,Ñ¢ and dcStep,Ñ¢ features, as well as an internal ramp generator that can produce S-shaped and sixPoint,Ñ¢ ramps, allowing for on-the-fly adjustments. This product is suitable for a variety of applications, including textile and sewing machines, CCTV systems, printers, ATMs, office automation, factory automation, and robotics. The TMC4331A-LA is housed in a compact QFN32 package measuring 4 x 4 mm, facilitating integration into space-constrained designs. It also includes support for reference switch handling and electronic gearing, enhancing its versatility in motion control tasks.

Datasheet Summary
Powered by GS/AI

The TMC4331A-LA is a high-performance motion controller designed for stepper motor drivers, optimized for fast and jerk-limited motion profiles. It features SPI and Step/Dir interfaces, making it compatible with microcontrollers and other SPI motor drivers. The controller supports advanced functionalities such as integrated ChopSync,Ñ¢ and dcStep,Ñ¢ features, as well as an internal ramp generator that can produce S-shaped and sixPoint,Ñ¢ ramps, allowing for on-the-fly adjustments. This product is suitable for a variety of applications, including textile and sewing machines, CCTV systems, printers, ATMs, office automation, factory automation, and robotics. The TMC4331A-LA is housed in a compact QFN32 package measuring 4 x 4 mm, facilitating integration into space-constrained designs. It also includes support for reference switch handling and electronic gearing, enhancing its versatility in motion control tasks.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Motor Drivers, Controllers - TMC4331A-LA - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TMC4331A-LA
PMIC - Motor Drivers, Controllers TMC4331A-LA
IC MOTOR DRIVER 32QFN

IC MOTOR DRIVER 32QFN

Supplier's Site Datasheet
Motor Drivers, Controllers - TMC4331A-LA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TMC4331A-LA
Motor Drivers, Controllers TMC4331A-LA
Multiphase Motor Driver CMOS SPI 32-QFN (4x4)

Multiphase Motor Driver CMOS SPI 32-QFN (4x4)

Buy Now Datasheet
Motor Driver, Stepper, Qfn-32; Motor Type Trinamic/analog Devices - 46AC2034 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Stepper, Qfn-32; Motor Type Trinamic/analog Devices
46AC2034
Motor Driver, Stepper, Qfn-32; Motor Type Trinamic/analog Devices 46AC2034
MOTOR DRIVER, STEPPER, QFN-32; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:3V; Supply Voltage Max:5.2V; Product Range:-; MSL:- RoHS Compliant: Yes

MOTOR DRIVER, STEPPER, QFN-32; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:3V; Supply Voltage Max:5.2V; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers Motor Controllers
Product Number TMC4331A-LA TMC4331A-LA 46AC2034
Product Name PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Motor Driver, Stepper, Qfn-32; Motor Type Trinamic/analog Devices
Communication SPI
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen PROFINET EtherNet/IP Profibus DP EtherCAT DeviceNet Modbus®/TCP
Communication Sub-D Plug 9-pin
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Compact and Cost-Optimized Digital Piezo Controller - E-709 - PI (Physik Instrumente) L.P.
Specs
Resolution 16 bits
Axes 1.0
Setup Computer
View Details