Motor Driver CMOS SPI, Step/Direction 32-QFN (4x4)
IC MOTOR DRIVER 3.3V/5.5V 32QFN
MOTOR DRIVER, STEPPER, QFN-32; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:3V; Supply Voltage Max:5.2V; Product Range:-; MSL:- RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TMC4330A-LA | TMC4330A-LA | 46AC2033 |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, Qfn-32; Motor Type Trinamic/analog Devices |
| Communication | SPI, Step/Direction |