TRINAMIC Motion Control GmbH & Co. KG. PMIC - Motor Drivers, Controllers TMC2041-LA

Description
IC MTR DRV BIPOLAR 3-5.25V 48QFN
Datasheet
Description
IC MTR DRV BIPOLAR 3-5.25V 48QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Motor Drivers, Controllers - TMC2041-LA - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TMC2041-LA
PMIC - Motor Drivers, Controllers TMC2041-LA
IC MTR DRV BIPOLAR 3-5.25V 48QFN

IC MTR DRV BIPOLAR 3-5.25V 48QFN

Supplier's Site Datasheet
Motor Driver, Dual, Stepper, Qfn-48; Motor Type Trinamic/analog Devices - 46AC2012 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Dual, Stepper, Qfn-48; Motor Type Trinamic/analog Devices
46AC2012
Motor Driver, Dual, Stepper, Qfn-48; Motor Type Trinamic/analog Devices 46AC2012
MOTOR DRIVER, DUAL, STEPPER, QFN-48; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:-; Driver Case Style:QFN; No. of Pins:48Pins; Supply Voltage Min:4.75V; Supply Voltage Max:26V; Product Range:- RoHS Compliant: Yes

MOTOR DRIVER, DUAL, STEPPER, QFN-48; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:-; Driver Case Style:QFN; No. of Pins:48Pins; Supply Voltage Min:4.75V; Supply Voltage Max:26V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Motor Drivers, Controllers - TMC2041-LA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TMC2041-LA
Motor Drivers, Controllers TMC2041-LA
Bipolar Motor Driver Power MOSFET SPI, UART 48-QFN (7x7)

Bipolar Motor Driver Power MOSFET SPI, UART 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Motor Controllers Motor Controllers Motor Controllers
Product Number TMC2041-LA 46AC2012 TMC2041-LA
Product Name PMIC - Motor Drivers, Controllers Motor Driver, Dual, Stepper, Qfn-48; Motor Type Trinamic/analog Devices Motor Drivers, Controllers
Peak Current 1.5 amps
Motor / System Stepper
AC Input 5 to 26 volts
DC Input 5 to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen PROFINET EtherNet/IP Profibus DP EtherCAT DeviceNet Modbus®/TCP
Communication Sub-D Plug 9-pin
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
PicoCube Piezo Controller - E-536 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
AC Input 115 to 230 volts
View Details
ENCL 108A Controller SMC-3 - 150C-D10JAD-1-4RG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 29846 watts
View Details