Infineon Technologies AG Ic, H-Bridge Driver, 5A, To220-7; Motor Type Infineon TLE5206-2

Description
IC, H-BRIDGE DRIVER, 5A, TO220-7; Motor Type:Half Bridge; No. of Outputs:1; Output Current:5A; Output Voltage:-; Driver Case Style:TO-220; No. of Pins:7; Supply Voltage Min:6V; Supply Voltage Max:40V; Operating Temperature Min:-40°C;RoHS Compliant: Yes
Datasheet
Description
IC, H-BRIDGE DRIVER, 5A, TO220-7; Motor Type:Half Bridge; No. of Outputs:1; Output Current:5A; Output Voltage:-; Driver Case Style:TO-220; No. of Pins:7; Supply Voltage Min:6V; Supply Voltage Max:40V; Operating Temperature Min:-40°C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, H-Bridge Driver, 5A, To220-7; Motor Type Infineon - 47W3781 - Newark, An Avnet Company
Chicago, IL, United States
Ic, H-Bridge Driver, 5A, To220-7; Motor Type Infineon
47W3781
Ic, H-Bridge Driver, 5A, To220-7; Motor Type Infineon 47W3781
IC, H-BRIDGE DRIVER, 5A, TO220-7; Motor Type:Half Bridge; No. of Outputs:1; Output Current:5A; Output Voltage:-; Driver Case Style:TO-220; No. of Pins:7; Supply Voltage Min:6V; Supply Voltage Max:40V; Operating Temperature Min:-40°C;RoHS Compliant: Yes

IC, H-BRIDGE DRIVER, 5A, TO220-7; Motor Type:Half Bridge; No. of Outputs:1; Output Current:5A; Output Voltage:-; Driver Case Style:TO-220; No. of Pins:7; Supply Voltage Min:6V; Supply Voltage Max:40V; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 47W3781
Product Name Ic, H-Bridge Driver, 5A, To220-7; Motor Type Infineon
Motor / System Half Bridge
Unlock Full Specs
to access all available technical data

Similar Products

DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
48 V BLDC Motor Controller and Driver with Charge Pump and Configurable AFE - PAC5527 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; QFN, 48-pin
Communication USART (3), I2C, CAN
View Details