The S9117M-D18HT is a NEMA size 17 hybrid stepper motor with a double shaft, designed for microstepping applications with an 80V DC maximum drive voltage. It has a 1.8° step angle, a holding torque of 62.8 oz-in, and operates with a series connection at 0.85 amp peak current. Motor specifications include 12.0 mH phase inductance, 6.6 ohms phase resistance, and 5.7 oz-in² rotor inertia. The motor weighs 2.8 lb and features eight leads with standardized mounting dimensions including a 0.1968-inch shaft diameter and a 1.220-inch square mounting face. The catalog suffix 'D' denotes a double-ended shaft configuration.
With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us!
Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options.
Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries.
Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here.
DC Brushless Motors
Stepper Motors
Frameless Motors
Linear Actuators
DC Brushed Motors
Mobility Gearmotors
AGV Solutions
Gearheads
Motor Controllers
Integrated Motors
PMDC Gearmotors
AC Motors
Accessories
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | S9117M-D18HT |
| Product Name | 62.8 oz-in Min.Holding torque, NEMA size 17 Frame Hybrid Stepper Motor |
| Current per Phase | 0.8500 amps |
| Step Angle | 1.80 degrees |
| Shaft Size | 0.197 inch (5.0 mm) |