TRINAMIC Motion Control GmbH & Co. KG. MONOpack 2 V2

Description
The MONOpack 2 V2 is a highly integrated stepper motor controller unit in a small and robust housing. It provides a high motor power and dynamics. A variety of control interfaces and protocols provide a simple means of remote control or stand alone functionality for all purposes. Its optional incremental encoder feedback and a number of protection features makes drives very dependant and reliable. A Windows based PC software is supplied to explore the possibilities of the MONOpack 2 and to program its stand-alone functionality using simple TMCL commands. In terms of software and current settings the new MONOpack 2 is fully compatible with the old MONOpack and MONOpack LT while providing a number of enhanced features. The newest version V2 is ROHS compliant and has a new "resonance avoiding high velocity feature". Specifications Electrical data up to 3.5A RMS coil current (5A peak) supply voltage 12V to 48V up to 406 times microstepping Supported motors 2-phase bipolar motors with 1A to 3.5A coil current optional incremental encoder (2 or 3 channel) Interface CAN, RS485 and RS232 serial interface step / direction (differential) I/Os: Limit and reference switch inputs incremental encoder input Features highly dynamic and fast response drive automatic S-shaped ramp generation closed loop for exact position maintenance or positioning check / retry fully protected driver chopSyncTM feature for high motor velocity by reducing resonances Software 3 Firmware modes: stand-alone or remote controlled operation using TMCLTM (Trinamic Motion Control Language) terminal mode (like MONOpack LT) MONOpack compatibility mode comes with PC-based demonstration and application development software Other Pluggable screw terminal connectors for all signals RoHS compliant (V2 version) size: 132 x 130 x 45mm³
Description
The MONOpack 2 V2 is a highly integrated stepper motor controller unit in a small and robust housing. It provides a high motor power and dynamics. A variety of control interfaces and protocols provide a simple means of remote control or stand alone functionality for all purposes. Its optional incremental encoder feedback and a number of protection features makes drives very dependant and reliable. A Windows based PC software is supplied to explore the possibilities of the MONOpack 2 and to program its stand-alone functionality using simple TMCL commands. In terms of software and current settings the new MONOpack 2 is fully compatible with the old MONOpack and MONOpack LT while providing a number of enhanced features. The newest version V2 is ROHS compliant and has a new "resonance avoiding high velocity feature". Specifications Electrical data up to 3.5A RMS coil current (5A peak) supply voltage 12V to 48V up to 406 times microstepping Supported motors 2-phase bipolar motors with 1A to 3.5A coil current optional incremental encoder (2 or 3 channel) Interface CAN, RS485 and RS232 serial interface step / direction (differential) I/Os: Limit and reference switch inputs incremental encoder input Features highly dynamic and fast response drive automatic S-shaped ramp generation closed loop for exact position maintenance or positioning check / retry fully protected driver chopSyncTM feature for high motor velocity by reducing resonances Software 3 Firmware modes: stand-alone or remote controlled operation using TMCLTM (Trinamic Motion Control Language) terminal mode (like MONOpack LT) MONOpack compatibility mode comes with PC-based demonstration and application development software Other Pluggable screw terminal connectors for all signals RoHS compliant (V2 version) size: 132 x 130 x 45mm³

Suppliers

Company
Product
Description
Supplier Links
MONOpack 2 V2 -  - TRINAMIC Motion Control GmbH & Co. KG.
Hamburg, Germany
MONOpack 2 V2
MONOpack 2 V2
The MONOpack 2 V2 is a highly integrated stepper motor controller unit in a small and robust housing. It provides a high motor power and dynamics. A variety of control interfaces and protocols provide a simple means of remote control or stand alone functionality for all purposes. Its optional incremental encoder feedback and a number of protection features makes drives very dependant and reliable. A Windows based PC software is supplied to explore the possibilities of the MONOpack 2 and to program its stand-alone functionality using simple TMCL commands. In terms of software and current settings the new MONOpack 2 is fully compatible with the old MONOpack and MONOpack LT while providing a number of enhanced features. The newest version V2 is ROHS compliant and has a new "resonance avoiding high velocity feature". Specifications Electrical data up to 3.5A RMS coil current (5A peak) supply voltage 12V to 48V up to 406 times microstepping Supported motors 2-phase bipolar motors with 1A to 3.5A coil current optional incremental encoder (2 or 3 channel) Interface CAN, RS485 and RS232 serial interface step / direction (differential) I/Os: Limit and reference switch inputs incremental encoder input Features highly dynamic and fast response drive automatic S-shaped ramp generation closed loop for exact position maintenance or positioning check / retry fully protected driver chopSyncTM feature for high motor velocity by reducing resonances Software 3 Firmware modes: stand-alone or remote controlled operation using TMCLTM (Trinamic Motion Control Language) terminal mode (like MONOpack LT) MONOpack compatibility mode comes with PC-based demonstration and application development software Other Pluggable screw terminal connectors for all signals RoHS compliant (V2 version) size: 132 x 130 x 45mm³

The MONOpack 2 V2 is a highly integrated stepper motor controller unit in a small and robust housing. It provides a high motor power and dynamics. A variety of control interfaces and protocols provide a simple means of remote control or stand alone functionality for all purposes. Its optional incremental encoder feedback and a number of protection features makes drives very dependant and reliable.

A Windows based PC software is supplied to explore the possibilities of the MONOpack 2 and to program its stand-alone functionality using simple TMCL commands.

In terms of software and current settings the new MONOpack 2 is fully compatible with the old MONOpack and MONOpack LT while providing a number of enhanced features.

The newest version V2 is ROHS compliant and has a new "resonance avoiding high velocity feature".

Specifications

Electrical data

  • up to 3.5A RMS coil current (5A peak)
  • supply voltage 12V to 48V
  • up to 406 times microstepping

Supported motors

  • 2-phase bipolar motors with
  • 1A to 3.5A coil current
  • optional incremental encoder (2 or 3 channel)

Interface

  • CAN, RS485 and RS232 serial interface
  • step / direction (differential)
  • I/Os: Limit and reference switch inputs
  • incremental encoder input

Features

  • highly dynamic and fast response drive
  • automatic S-shaped ramp generation
  • closed loop for exact position maintenance or positioning check / retry
  • fully protected driver
  • chopSyncTM feature for high motor velocity by reducing resonances

Software

  • 3 Firmware modes:
    • stand-alone or remote controlled operation using TMCLTM (Trinamic Motion Control Language)
    • terminal mode (like MONOpack LT)
    • MONOpack compatibility mode
  • comes with PC-based demonstration and application development software

Other

  • Pluggable screw terminal connectors for all signals
  • RoHS compliant (V2 version)
  • size: 132 x 130 x 45mm³
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Motor Controllers
Product Name MONOpack 2 V2
Unlock Full Specs
to access all available technical data

Similar Products

72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE with VDS sensing, nBrake/nDRVDIS - PAC55711 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 48-pin
Communication UART/SPI, I2C, CAN
View Details
Motor controller - CMMO-ST-C5-1-DIOP - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
Digital Multi-Channel Piezo Controller - E-727 - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 20 bits
Axes 3.0
View Details