Digital multichannel piezo controller for nanopositioning systems with capacitive, piezoresistive, or strain gauge sensors, featuring integrated low-noise power amplifiers with an output voltage range of -30 V to +130 V and support for PICMA® piezo actuators. The controller operates with a 20 kHz servo cycle and includes a 32/64-bit floating-point DSP at 375 MHz, 20-bit DAC and ADC resolution, 4th-order polynomial linearization, and Dynamic Digital Linearization (DDL) as an option. It provides interfaces for TCP/IP, USB 2.0, RS-232, and SPI, with four digital inputs and outputs, and optional analog inputs and outputs. The device is housed in a benchtop enclosure, operates from a 24 V DC supply, and supports automatic calibration via ID chip 2.0. All variants share a 6.5 kHz amplifier bandwidth, short-circuit protection, and an operating temperature range of 5 to 40 °C.
Digital motion controller for piezo-based Nano positioning systems
3 channels. Integrated low-noise power amplifiers for PICMA® piezo actuators. Output voltage -30 to +130 V. Supports Nano positioning systems with strain sensors or capacitive sensors. P-I controller with 2 notch filters. Linearization based on 4th order polynomials. Optional Dynamic Digital Linearization (DDL). Delivery includes wide-range power supply, USB and RS-232 cable
Extensive functionality
Data recorder. ID chip for quick start-up and quick exchange of system components. Simultaneous, programmable drift compensation. Extensive software support, e.g. for LabVIEW, shared libraries for Windows and Linux
Interfaces
Ethernet. USB. RS-232. SPI. 4 analog inputs and outputs each (optional) for external sensors, target values or external amplifiers. 4 digital inputs and outputs each
| PI (Physik Instrumente) L.P. | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | E-727 |
| Product Name | Digital Multi-Channel Piezo Controller |
| Product | DSP |
| Resolution | 20 bits |
| Axes | 3.0 |
| Setup | Computer |
| Configuration | Stand Alone |