61012 -- METRIC STUB "G" MILL
Cutting Edge Technologies, Inc.
Metric Stub "G" Mill
61012
Description
Coating:
Diamond
Diameter (metric):
8.00mm
End Type:
Square
Flute Length (metric):
12.00mm
Flute Length Type:
Stub
Max Reach (metric):
64mm
Neck Diameter (metric):
7.80mm
Number of Flutes:
3
Overall Length (metric):
100mm
Shank Diameter (metric):
8mm
Substrate Material:
Carbide
Tolerance:
+.000 - .025mm
Type:
End Mill
Description
Coating:
Diamond
Diameter (metric):
8.00mm
End Type:
Square
Flute Length (metric):
12.00mm
Flute Length Type:
Stub
Max Reach (metric):
64mm
Neck Diameter (metric):
7.80mm
Number of Flutes:
3
Overall Length (metric):
100mm
Shank Diameter (metric):
8mm
Substrate Material:
Carbide
Tolerance:
+.000 - .025mm
Type:
End Mill
Suppliers
Metric Stub "G" Mill
61012
Coating:
Diamond
Diameter (metric):
8.00mm
End Type:
Square
Flute Length (metric):
12.00mm
Flute Length Type:
Stub
Max Reach (metric):
64mm
Neck Diameter (metric):
7.80mm
Number of Flutes:
3
Overall Length (metric):
100mm
Shank Diameter (metric):
8mm
Substrate Material:
Carbide
Tolerance:
+.000 - .025mm
Type:
End Mill
| Coating: | Diamond |
| Diameter (metric): | 8.00mm |
| End Type: | Square |
| Flute Length (metric): | 12.00mm |
| Flute Length Type: | Stub |
| Max Reach (metric): | 64mm |
| Neck Diameter (metric): | 7.80mm |
| Number of Flutes: | 3 |
| Overall Length (metric): | 100mm |
| Shank Diameter (metric): | 8mm |
| Substrate Material: | Carbide |
| Tolerance: | +.000 - .025mm |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
61012 |
|
Product Name
|
Metric Stub "G" Mill |
|
Cutter Type
|
Finishing; Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Graphite
|
|
Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.472 inch (12.0 mm)
OAL
2.76 inch (70 mm)
View Details
SCT - Scientific Cutting Tools, Inc.
Cutter Type
Thread Mill
Cutting Ends
Single
Units
Fractional
View Details
Cutter Type
Roughing; Endmill
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Face Mill
Geometry
Square
Cutting Ends
Single
View Details