RS Components, Ltd.
End Mills
2348279
Description
12mm End mill
Request a Quote
Email Supplier
Description
12mm End mill
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
2348279 |
|
Product Name
|
End Mills |
|
Cutter Type
|
Endmill
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Slot Drills
Cutter
0.118 to 0.472 inch (3.0 to 12.0 mm)
Flutes / Edges
2
View Details
Cutter Type
Endmill
Cutter
0.008 inch (0.2 mm)
Shank
0.125 inch (3.2 mm)
View Details
Cutter Type
Endmill
Cutter
0.098 inch (2.5 mm)
Shank
0.125 inch (3.2 mm)
View Details
Cutter Type
Endmill
Cutter
0.394 inch (10.0 mm)
OAL
2.95 inch (75 mm)
View Details