Stanley Engineered Fastening - Spiralock Spiralock® Thread Milling Cutter 20162

Description
The Spiralock thread form tools are also available in Thread Milling Cutters, for jobs where larger thread diameters are required. These tools will save handling, set-up and machining time by threading right in your machining center with improved thread quality. Spiralock Thread Milling Cutters can be supplied in shank, shell or insert type cutters.
Datasheet
Description
The Spiralock thread form tools are also available in Thread Milling Cutters, for jobs where larger thread diameters are required. These tools will save handling, set-up and machining time by threading right in your machining center with improved thread quality. Spiralock Thread Milling Cutters can be supplied in shank, shell or insert type cutters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiralock® Thread Milling Cutter - 20162 - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Spiralock® Thread Milling Cutter
20162
Spiralock® Thread Milling Cutter 20162
The Spiralock thread form tools are also available in Thread Milling Cutters, for jobs where larger thread diameters are required. These tools will save handling, set-up and machining time by threading right in your machining center with improved thread quality. Spiralock Thread Milling Cutters can be supplied in shank, shell or insert type cutters.

The Spiralock thread form tools are also available in Thread Milling Cutters, for jobs where larger thread diameters are required. These tools will save handling, set-up and machining time by threading right in your machining center with improved thread quality. Spiralock Thread Milling Cutters can be supplied in shank, shell or insert type cutters.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Milling Cutters
Product Number 20162
Product Name Spiralock® Thread Milling Cutter
Cutter Type Shell Mill; Thread Mill
Geometry Radius
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.197 inch (5.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
HSK for DIN 69893-1 Metric Style - HSK-A40 - BIG Kaiser Precision Tooling Inc.
BIG Kaiser Precision Tooling Inc.
Specs
Cutter Type Endmill
View Details
Series 1300 3-Flute Carbide End Mill - 13014BN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
WhizThrill Solid Carbide Whitworth Pipe Thread with Radial Coolant - XBT - WhizCut of Sweden AB
Specs
Cutter Type Finishing; Thread Mill
Geometry Square
Cutting Ends Single
View Details