IMI Life Science 22mm INTERSOL 09-321I-01430+AQF

Description
A compact valve for gases, rated up to 2,000 cycles/min with a lifespan exceeding 25 million cycles. All ports are conveniently located on the same side for easy integration, with manifold mounting and connected exhaust capability. 2/2, 3/2; Manifold mounting Compact design Easy integration Long life – in excess of 25 Mio. cycles Up to 2000 cycles per minute Up to 1,8 mm orifice
Request a Quote
Description
A compact valve for gases, rated up to 2,000 cycles/min with a lifespan exceeding 25 million cycles. All ports are conveniently located on the same side for easy integration, with manifold mounting and connected exhaust capability. 2/2, 3/2; Manifold mounting Compact design Easy integration Long life – in excess of 25 Mio. cycles Up to 2000 cycles per minute Up to 1,8 mm orifice
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 09-321I-01430+AQF is a 3/2 normally open direct-acting solenoid valve for air, neutral gases, and liquids, with a 1.4 mm orifice, manifold mounting, and a 24 V d.c. coil consuming 3.8 W. It operates from 0 to 7 bar, has a response time of 8 to 15 ms, and is rated for 25 million cycles. The body is polyamide with NBR seal, electrical connection is via M8 connector, and it meets IP65 protection per EN 60529. Coil orientation is rotatable 360°, and the valve is designed for ambient temperatures from -15 to +50°C.

Datasheet Summary
Powered by GS/AI

The 09-321I-01430+AQF is a 3/2 normally open direct-acting solenoid valve for air, neutral gases, and liquids, with a 1.4 mm orifice, manifold mounting, and a 24 V d.c. coil consuming 3.8 W. It operates from 0 to 7 bar, has a response time of 8 to 15 ms, and is rated for 25 million cycles. The body is polyamide with NBR seal, electrical connection is via M8 connector, and it meets IP65 protection per EN 60529. Coil orientation is rotatable 360°, and the valve is designed for ambient temperatures from -15 to +50°C.

Suppliers

Company
Product
Description
Supplier Links
22mm INTERSOL - 09-321I-01430+AQF - IMI Life Science
Farmington, CT, United States
22mm INTERSOL
09-321I-01430+AQF
22mm INTERSOL 09-321I-01430+AQF
A compact valve for gases, rated up to 2,000 cycles/min with a lifespan exceeding 25 million cycles. All ports are conveniently located on the same side for easy integration, with manifold mounting and connected exhaust capability. 2/2, 3/2; Manifold mounting Compact design Easy integration Long life – in excess of 25 Mio. cycles Up to 2000 cycles per minute Up to 1,8 mm orifice

A compact valve for gases, rated up to 2,000 cycles/min with a lifespan exceeding 25 million cycles. All ports are conveniently located on the same side for easy integration, with manifold mounting and connected exhaust capability.

  • 2/2, 3/2; Manifold mounting
  • Compact design
  • Easy integration
  • Long life – in excess of 25 Mio. cycles
  • Up to 2000 cycles per minute
  • Up to 1,8 mm orifice
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 09-321I-01430+AQF
Product Name 22mm INTERSOL
Media Gas; Air
Unlock Full Specs
to access all available technical data

Similar Products

16mm FASPROP - 17-216C-M0541+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.00 inch (0.05 mm)
View Details
32mm BACOSOL - 04-211-206-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
16mm FLATPROP - 12-216C-01-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
10mm PICOSOL - 11-311PI011H1+6111+AZR - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.10 mm)
View Details