Tri-Tronics Company, Inc. Fiber Optic Cable SEIKF1

Description
FIBER OPTIC SENSOR, SMARTEYE, MARK II, WITH INFRARED LED, KNOB ADJUSTMENT, 4-WIRE, M12 CONNECTOR, F1 FIBEROPTIC OPTICAL BLOCK., 12-24 VDC SUPPLY VOLTAGE, POLARITY PROTECTED, NPN / PNP OUTPUT, MAXIMUM RANGE DEPENDS ON FIBEROPTIC. FREE 2 YEAR RADWELL WARRANTY
Description
FIBER OPTIC SENSOR, SMARTEYE, MARK II, WITH INFRARED LED, KNOB ADJUSTMENT, 4-WIRE, M12 CONNECTOR, F1 FIBEROPTIC OPTICAL BLOCK., 12-24 VDC SUPPLY VOLTAGE, POLARITY PROTECTED, NPN / PNP OUTPUT, MAXIMUM RANGE DEPENDS ON FIBEROPTIC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 574985 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
574985
Fiber Optic Cable 574985
FIBER OPTIC SENSOR, SMARTEYE, MARK II, WITH INFRARED LED, KNOB ADJUSTMENT, 4-WIRE, M12 CONNECTOR, F1 FIBEROPTIC OPTICAL BLOCK., 12-24 VDC SUPPLY VOLTAGE, POLARITY PROTECTED, NPN / PNP OUTPUT, MAXIMUM RANGE DEPENDS ON FIBEROPTIC. FREE 2 YEAR RADWELL WARRANTY

FIBER OPTIC SENSOR, SMARTEYE, MARK II, WITH INFRARED LED, KNOB ADJUSTMENT, 4-WIRE, M12 CONNECTOR, F1 FIBEROPTIC OPTICAL BLOCK., 12-24 VDC SUPPLY VOLTAGE, POLARITY PROTECTED, NPN / PNP OUTPUT, MAXIMUM RANGE DEPENDS ON FIBEROPTIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 574985
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 177792224 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5367229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; Sc
View Details