Tri-Tronics Company, Inc. Plastic optical fiber with size M4 threaded right angle head - Coaxial PFD-CZ-78RT4

Description
Part Number: PFD-CZ-78RT4 Emmitter Core Size: 1x Ø0.5mm Receiver Core Size: 9x Ø0.25mm Bend Radius: R15 Length: 2m, 78in Catalog Number: 39257 Open Drawing Download 3D PDF Sensing Head
Description
Part Number: PFD-CZ-78RT4 Emmitter Core Size: 1x Ø0.5mm Receiver Core Size: 9x Ø0.25mm Bend Radius: R15 Length: 2m, 78in Catalog Number: 39257 Open Drawing Download 3D PDF Sensing Head

Suppliers

Company
Product
Description
Supplier Links
Plastic optical fiber with size M4 threaded right angle head - Coaxial - PFD-CZ-78RT4 - Tri-Tronics Company, Inc.
Tampa, FL, United States
Plastic optical fiber with size M4 threaded right angle head - Coaxial
PFD-CZ-78RT4
Plastic optical fiber with size M4 threaded right angle head - Coaxial PFD-CZ-78RT4
Part Number: PFD-CZ-78RT4 Emmitter Core Size: 1x Ø0.5mm Receiver Core Size: 9x Ø0.25mm Bend Radius: R15 Length: 2m, 78in Catalog Number: 39257 Open Drawing Download 3D PDF Sensing Head

Part Number: PFD-CZ-78RT4
Emmitter Core Size: 1x Ø0.5mm
Receiver Core Size: 9x Ø0.25mm
Bend Radius: R15
Length: 2m, 78in

Catalog Number: 39257

Open Drawing
Download 3D

PDF
Sensing Head

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Light Guides
Product Number PFD-CZ-78RT4
Product Name Plastic optical fiber with size M4 threaded right angle head - Coaxial
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 1000 µm Core, 1250 µm Clad, 2m Length, SMA - 78303 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 1 mm (0.0394 inch)
View Details
Light Pipes - 2007174-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details