Newport MKS Fiber Optic Cable, VIS-NIR, 400 µm Core, 500 µm Clad, 2m Length, SMA 78258

Description
The 78258 VIS-NIR Single Fiber Cable has a core diameter of 400 μm supporting our and Bench-top Spectrometers. This version has 500 μm cladding, and is 2 meter long with SMA connectors. For coupling directly to an IS , we recommend using no less than a 400 μm core fiber.
Request a Quote
Description
The 78258 VIS-NIR Single Fiber Cable has a core diameter of 400 μm supporting our and Bench-top Spectrometers. This version has 500 μm cladding, and is 2 meter long with SMA connectors. For coupling directly to an IS , we recommend using no less than a 400 μm core fiber.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable, VIS-NIR, 400 µm Core, 500 µm Clad, 2m Length, SMA - 78258 - Newport MKS
Irvine, CA, United States
Fiber Optic Cable, VIS-NIR, 400 µm Core, 500 µm Clad, 2m Length, SMA
78258
Fiber Optic Cable, VIS-NIR, 400 µm Core, 500 µm Clad, 2m Length, SMA 78258
The 78258 VIS-NIR Single Fiber Cable has a core diameter of 400 μm supporting our and Bench-top Spectrometers. This version has 500 μm cladding, and is 2 meter long with SMA connectors. For coupling directly to an IS , we recommend using no less than a 400 μm core fiber.

The 78258 VIS-NIR Single Fiber Cable has a core diameter of 400 μm supporting our and Bench-top Spectrometers. This version has 500 μm cladding, and is 2 meter long with SMA connectors. For coupling directly to an IS , we recommend using no less than a 400 μm core fiber.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Light Guides
Product Number 78258
Product Name Fiber Optic Cable, VIS-NIR, 400 µm Core, 500 µm Clad, 2m Length, SMA
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.4000 mm (0.0157 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 340-800 nm, 0.3 in. Core, 0.59 NA - 77632 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Liquid Light Guide, 79 in., 340-800 nm, 0.2 in. Core, 0.59 NA - 77569 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 48 in. - 77526 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1219 mm (48 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Liquid Light Guide, 39.4 in., 300-650 nm, 0.2 in. Core, 0.59 NA - 77556 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details