TE Connectivity Light Pipes 2007182-1

Description
Configuration Features Lightpipe Configuration : Dual Round Number of Lightpipes : 4 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Box Product Type Features Lightpipe Product Type : Lightpipe Pluggable Form Factor : SFP+ Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Lightpipe Configuration : Dual Round Number of Lightpipes : 4 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Box Product Type Features Lightpipe Product Type : Lightpipe Pluggable Form Factor : SFP+ Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 2007182-1 - TE Connectivity
Berwyn, PA, United States
Light Pipes
2007182-1
Light Pipes 2007182-1
Configuration Features Lightpipe Configuration : Dual Round Number of Lightpipes : 4 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Box Product Type Features Lightpipe Product Type : Lightpipe Pluggable Form Factor : SFP+ Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Lightpipe Configuration : Dual Round
  • Number of Lightpipes : 4

Industry Standards


  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Lightpipe Product Type : Lightpipe
  • Pluggable Form Factor : SFP+

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Light Guides
Product Number 2007182-1
Product Name Light Pipes
Operating Temp -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2007099-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Light Pipes - 2325080-6 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
Light Pipes - 2173482-3 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
Light Pipes - 2325080-4 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details