Gurley Precision Instruments Hollow Shaft Incremental Encoder 8135H

Description
3.5" dia x 2.4" long body; fits shafts up to 1.20" dia, Internal bellows-type precision flexible shaft coupling, Up to 90,000 cycles/rev (A quad B) at 500 kHz with internal electronics, Up to 225,000 cycles/rev (A quad B) at 1 MHz with external electronics, Buffered sinusoid (11,250 cycles/rev Max), TTL, open collector or RS-422 output, Three accuracy grades
Request a Quote
Description
3.5" dia x 2.4" long body; fits shafts up to 1.20" dia, Internal bellows-type precision flexible shaft coupling, Up to 90,000 cycles/rev (A quad B) at 500 kHz with internal electronics, Up to 225,000 cycles/rev (A quad B) at 1 MHz with external electronics, Buffered sinusoid (11,250 cycles/rev Max), TTL, open collector or RS-422 output, Three accuracy grades
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hollow Shaft Incremental Encoder - 8135H - Gurley Precision Instruments
Troy, NY, USA
Hollow Shaft Incremental Encoder
8135H
Hollow Shaft Incremental Encoder 8135H
3.5" dia x 2.4" long body; fits shafts up to 1.20" dia, Internal bellows-type precision flexible shaft coupling, Up to 90,000 cycles/rev (A quad B) at 500 kHz with internal electronics, Up to 225,000 cycles/rev (A quad B) at 1 MHz with external electronics, Buffered sinusoid (11,250 cycles/rev Max), TTL, open collector or RS-422 output, Three accuracy grades

3.5" dia x 2.4" long body; fits shafts up to 1.20" dia, Internal bellows-type precision flexible shaft coupling, Up to 90,000 cycles/rev (A quad B) at 500 kHz with internal electronics, Up to 225,000 cycles/rev (A quad B) at 1 MHz with external electronics, Buffered sinusoid (11,250 cycles/rev Max), TTL, open collector or RS-422 output, Three accuracy grades

Supplier's Site

Technical Specifications

  Gurley Precision Instruments
Product Category Rotary Encoders
Product Number 8135H
Product Name Hollow Shaft Incremental Encoder
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
Encoder Output Quadrature; Pulse & Direction; Index
Output Signal Square Wave; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Modular Incremental Encoder - 9710VA - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Modular Kit
Features Hollow Shaft
View Details
Magnetic Rotary Encoder - M122-A - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Voltage; Current
View Details
Virtual Absolute Encoder - Vx35H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
View Details
Virtual Absolute Encoder - V860H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
View Details