Tri-Tronics Company, Inc. Fiber Optic Cable F-B-36TR

Description
LIGHT GUIDE, FIBER OPTIC, STRAIGHT, GLASS FIBER, 0.062" DIAMETER, 36" CABLE LENGTH, THREADED 1.50" BRASS THEN RIGHT ANGLE HEAD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
LIGHT GUIDE, FIBER OPTIC, STRAIGHT, GLASS FIBER, 0.062" DIAMETER, 36" CABLE LENGTH, THREADED 1.50" BRASS THEN RIGHT ANGLE HEAD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 26409878 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
26409878
Fiber Optic Cable 26409878
LIGHT GUIDE, FIBER OPTIC, STRAIGHT, GLASS FIBER, 0.062" DIAMETER, 36" CABLE LENGTH, THREADED 1.50" BRASS THEN RIGHT ANGLE HEAD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

LIGHT GUIDE, FIBER OPTIC, STRAIGHT, GLASS FIBER, 0.062" DIAMETER, 36" CABLE LENGTH, THREADED 1.50" BRASS THEN RIGHT ANGLE HEAD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 26409878
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM630, 630 nm, 1 m, FC/APC - F-PM630-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 630 nm (6300 Å)
View Details
Fibre Optic Cable - 5357373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; St
View Details