Tri-Tronics Company, Inc. Fiber Optic Cable F-A-60TRP

Description
LIGHT GUIDE, FIBER OPTIC, STRAIGHT, GLASS FIBER, 0.125" DIAMETER, 60" CABLE LENGTH, THREADED 1.50" BRASS THEN RIGHT ANGLE HEAD, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY
Description
LIGHT GUIDE, FIBER OPTIC, STRAIGHT, GLASS FIBER, 0.125" DIAMETER, 60" CABLE LENGTH, THREADED 1.50" BRASS THEN RIGHT ANGLE HEAD, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 239426 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
239426
Fiber Optic Cable 239426
LIGHT GUIDE, FIBER OPTIC, STRAIGHT, GLASS FIBER, 0.125" DIAMETER, 60" CABLE LENGTH, THREADED 1.50" BRASS THEN RIGHT ANGLE HEAD, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

LIGHT GUIDE, FIBER OPTIC, STRAIGHT, GLASS FIBER, 0.125" DIAMETER, 60" CABLE LENGTH, THREADED 1.50" BRASS THEN RIGHT ANGLE HEAD, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 239426
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Patch Cord, Endlessly Singlemode PM Fiber, 10 µm Core, 2m, FC/APC - F-SM10-PM-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 10 µm (0.3937 mils)
Connector Type FC/APC, Narrow Key
View Details
Fibre Optic Cable - 1727309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Connector Type LC; Lc
Features Other; Os1, os2
View Details