Tri-Tronics Company, Inc. Fiber Optic Cable BF-A-36RT

Description
LIGHT GUIDE, FIBER OPTIC, BIFURCATED, GLASS FIBER, 0.125 INCH DIAMETER, 36 INCH CABLE LENGTH, RIGHT ANGLE THEN THREADED 1.50 INCH BRASS HEAD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
LIGHT GUIDE, FIBER OPTIC, BIFURCATED, GLASS FIBER, 0.125 INCH DIAMETER, 36 INCH CABLE LENGTH, RIGHT ANGLE THEN THREADED 1.50 INCH BRASS HEAD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 563791 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
563791
Fiber Optic Cable 563791
LIGHT GUIDE, FIBER OPTIC, BIFURCATED, GLASS FIBER, 0.125 INCH DIAMETER, 36 INCH CABLE LENGTH, RIGHT ANGLE THEN THREADED 1.50 INCH BRASS HEAD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

LIGHT GUIDE, FIBER OPTIC, BIFURCATED, GLASS FIBER, 0.125 INCH DIAMETER, 36 INCH CABLE LENGTH, RIGHT ANGLE THEN THREADED 1.50 INCH BRASS HEAD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fiber Optic Cable -  - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
Fiber Optic Cable
TRI-TRONICS Sensors & Switches BF-A-36RT

TRI-TRONICS Sensors & Switches BF-A-36RT

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 563791
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC - F-SM-300-SC-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC/APC Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fibre Optic Cable - 5357452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type SC; ST; Sc
View Details