RM2U20-ATX -- 2U ENCLOSURE
Tri Map International, Inc.
2U Enclosure
RM2U20-ATX
Description
2U Enclosures
19”w x 3.5”h x 12” to 24” d
ATX Motherboard or SBC Processor Configuration
Hot Swappable Drive Bay and Power Supply Options
-
Tri Map International, Inc.
Description
2U Enclosures
19”w x 3.5”h x 12” to 24” d
ATX Motherboard or SBC Processor Configuration
Hot Swappable Drive Bay and Power Supply Options
Suppliers
2U Enclosures
19”w x 3.5”h x 12” to 24” d
ATX Motherboard or SBC Processor Configuration
Hot Swappable Drive Bay and Power Supply Options
2U Enclosures
- 19”w x 3.5”h x 12” to 24” d
- ATX Motherboard or SBC Processor Configuration
- Hot Swappable Drive Bay and Power Supply Options
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Chassis and Card Cages |
|
Product Number
|
RM2U20-ATX |
|
Product Name
|
2U Enclosure |
|
Product Type
|
Chassis
|
|
Mounting Style
|
Rack-mount
|
|
Form Factor
|
ATX; microATX; Extended ATX
|
|
Controls & Indicators
|
Power ON/OFF Switch
|
|
19" Width
|
19''
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Chassis
Mounting Style
Rack-mount
Controls & Indicators
HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
Product Type
Chassis
Mounting Style
Rack-mount; Desktop
19" Width
19''
View Details
Product Type
Card Cage
Mounting Style
Rack-mount
19" Width
19''
View Details