Advantech 4U 20-Slot Rackmount Chassis IPC-623BP-1KZC

Description
4U 20-Slot Rackmount Chassis 4U rackmount chassis supports up to 20 slot backplane Support 500W or 1200W single power supply Two external 5.25" and one 3.5" shockproof drive bays Three 12 cm / 150 CFM cooling fans Dual top cover designed for easy maintenance Six easily replaceable air filters provide good airflow Built-in Intelligent System Module enabling whole system fan control and remote manageability
Request a Quote Datasheet
Description
4U 20-Slot Rackmount Chassis 4U rackmount chassis supports up to 20 slot backplane Support 500W or 1200W single power supply Two external 5.25" and one 3.5" shockproof drive bays Three 12 cm / 150 CFM cooling fans Dual top cover designed for easy maintenance Six easily replaceable air filters provide good airflow Built-in Intelligent System Module enabling whole system fan control and remote manageability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4U 20-Slot Rackmount Chassis - IPC-623BP-1KZC - Advantech
Cincinnati, OH, United States
4U 20-Slot Rackmount Chassis
IPC-623BP-1KZC
4U 20-Slot Rackmount Chassis IPC-623BP-1KZC
4U 20-Slot Rackmount Chassis 4U rackmount chassis supports up to 20 slot backplane Support 500W or 1200W single power supply Two external 5.25" and one 3.5" shockproof drive bays Three 12 cm / 150 CFM cooling fans Dual top cover designed for easy maintenance Six easily replaceable air filters provide good airflow Built-in Intelligent System Module enabling whole system fan control and remote manageability

4U 20-Slot Rackmount Chassis

  • 4U rackmount chassis supports up to 20 slot backplane
  • Support 500W or 1200W single power supply
  • Two external 5.25" and one 3.5" shockproof drive bays
  • Three 12 cm / 150 CFM cooling fans
  • Dual top cover designed for easy maintenance
  • Six easily replaceable air filters provide good airflow
  • Built-in Intelligent System Module enabling whole system fan control and remote manageability
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Industrial Chassis and Card Cages
Product Number IPC-623BP-1KZC
Product Name 4U 20-Slot Rackmount Chassis
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Managed Modular 1-slot Media Converter Chassis, AC Power (also known as MediaChassis 850-13100) - IMC-711-AC-US - Advantech
Specs
Product Type Chassis
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Height 1.5 inch (38.1 mm)
View Details
4U Rackmount for EATX/ATX Motherboard for rackmount server configurations. - HPC-7485-12RX - Advantech
Specs
Mounting Style Rack-mount
Form Factor ATX
Certifications CE / FCC Certified
View Details
1U Short-Depth Server Chassis for Micro ATX/ATX Motherboards for entry-level server deployments. - HPC-7120S-85ZB - Advantech
Specs
Product Type Chassis
Form Factor ATX; microATX
Certifications CE / FCC Certified
View Details
3U Short-depth Rackmount/ Tower Chassis for EATX/ATX/MicroATX Motherboard for flexible server deployment. - HPC-7320MB-00XE - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount; Tower
Form Factor ATX; microATX; 3U x 160mm (A-Size)
View Details