Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROPROCESSOR CHIPS (MPU)
TRENZ ELECTRONIC GMBH
TE0725LP-01-100-2D -- MICROCONTROLLER, MICROPROCESSOR, FPGA, SOM MODULES
Trenz Electronic GmbH
Microcontroller, Microprocessor, FPGA, SOM Modules
TE0725LP-01-100-2D
Description
TE0725 Embedded Module Artix-7 A100T 25MHz 32MB
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
TE0725 Embedded Module Artix-7 A100T 25MHz 32MB
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Microcontroller, Microprocessor, FPGA, SOM Modules
1686-1050-ND
Microcontroller, Microprocessor, FPGA, SOM Modules
1686-1050-ND
TE0725 Embedded Module Artix-7 A100T 25MHz 32MB
TE0725 Embedded Module Artix-7 A100T 25MHz 32MB
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Microprocessor Chips (MPU)
Product Number
1686-1050-ND
Product Name
Microcontroller, Microprocessor, FPGA, SOM Modules
Microprocessor Family
Artix-7 A100T
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Embedded - Microprocessors
CP80C88R2489
View Details
Texas Instruments
AM3874 Sitara Processor
AM3874CCYE80
Specs
Microprocessor Family
ARM
Supply Voltage
1.5V; 1.8V; 3.3V
Package Type
Other; FCBGA
View Details
7
suppliers
Teledyne e2v Semiconductors
Microcontrollers
Specs
Microprocessor Family
, Qorivva 32 Bit MCU
Package Type
P-BGA; Other;
416 PBGA
Clock Speed
144 MHz
View Details
Microchip Technology, Inc.
Integrated Circuits (ICs) - Embedded - Microprocessors
RM5231A-350P-B002
Specs
Architecture
RISC
Data Bus
64-Bit
Supply Voltage
2.5V, 3.3V
View Details
5
suppliers