Sitara Processor 684-FCBGA 0 to 90
Manufacturer: Texas Instruments
Win Source Part Number: 199029-AM3874CCYE80
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: DDR2, DDR3
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI, HDVPSS
Ethernet: 10/100/1000 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 2.0 (2)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: CAN, I2C, McASP, McBSP, SPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 684-FCBGA
Speed(Frequency): 800MHz
Security Package / Case: 684-BFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 684-FCBGA (23x23)
Sitara processor: Arm Cortex-A8, HDMI, 3D graphics 684-FCBGA 0 to 90 Product overview: AM3874CCYE80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3874CCYE80 can be used for catalog matching and distributor lookup.
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 684-FCBGA (23x23)
IC MPU SITARA 800MHZ 684FCBGA
IC MPU SITARA 800MHZ 684-FCBGA
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3874CCYE80 | 199029-AM3874CCYE80 | AM3874CCYE80-ND | 694-AM3874CCYE80 | AM3874CCYE80 | AM3874CCYE80 | AM3874CCYE80 |
| Product Name | AM3874 Sitara Processor | Embedded - Embedded - Microprocessors - AM3874CCYE80 | Microprocessors | ARM Cortex-A Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM; ARM® Cortex®-A8 | ||
| Supply Voltage | 1.5V; 1.8V; 3.3V | 1.8V, 3.3V | 1.8V; 3.3V | ||||
| Package Type | Other; FCBGA | Other; 684-FCBGA | Other; 684-BFBGA, FCBGA | Other; FCBGA | BGA; Other; 684-BFBGA, FCBGA | ||
| Clock Speed | 1000 MHz | 800 MHz | 800 MHz | 800 MHz | |||
| RAM | 128 KB |