Advantech 8FE+2G Combo Managed Ethernet Switch EKI-7710E-2C-BE

Description
8FE+2G Combo Managed Ethernet Switch Certified to IEC 62443-4-2 SL2 8 Fast Ethernet ports + 2 Gigabit Copper/SFP combo ports Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB -40 ~ 75°C wide-range operating temperature (EKI-7710E-2CI) Dual 12~48 V DC power input and 1 relay output
Request a Quote Datasheet
Description
8FE+2G Combo Managed Ethernet Switch Certified to IEC 62443-4-2 SL2 8 Fast Ethernet ports + 2 Gigabit Copper/SFP combo ports Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB -40 ~ 75°C wide-range operating temperature (EKI-7710E-2CI) Dual 12~48 V DC power input and 1 relay output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8FE+2G Combo Managed Ethernet Switch - EKI-7710E-2C-BE - Advantech
Cincinnati, OH, United States
8FE+2G Combo Managed Ethernet Switch
EKI-7710E-2C-BE
8FE+2G Combo Managed Ethernet Switch EKI-7710E-2C-BE
8FE+2G Combo Managed Ethernet Switch Certified to IEC 62443-4-2 SL2 8 Fast Ethernet ports + 2 Gigabit Copper/SFP combo ports Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB -40 ~ 75°C wide-range operating temperature (EKI-7710E-2CI) Dual 12~48 V DC power input and 1 relay output

8FE+2G Combo Managed Ethernet Switch

  • Certified to IEC 62443-4-2 SL2
  • 8 Fast Ethernet ports + 2 Gigabit Copper/SFP combo ports
  • Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D)
  • IXM function enables fast deployment
  • Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS
  • Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB
  • -40 ~ 75°C wide-range operating temperature (EKI-7710E-2CI)
  • Dual 12~48 V DC power input and 1 relay output
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number EKI-7710E-2C-BE
Product Name 8FE+2G Combo Managed Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-BB-SE316-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details
8FE Unmanaged Ethernet Switch, -40~75℃ - EKI-2528I-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
3 suppliers
SmartFlex, Global, 5x Ethernet, PoE PSE, Plastic, Without Accessories - BB-SR30008110 - Advantech
Specs
Network Equipment Router
Features Internet of Things (IoT) Capable; PoE Ready
View Details
2 suppliers
Switches, Hubs - 2084-BB-ESW205-MT-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, ST
Number of Ports 5 #
View Details