TRENDnet Inc. 4/6 dBi Surge Outdoor Dual Band Omni Antenna Kit TEW-AO46S (Version 1.0R)

Description
Pair of outdoor omni-directional dual band antennas 2.4 GHz: 4 dBi 5 GHz: 6 dBi Replaceable surge protection fuse N-Type male connector Compatible with 802.11ac/n/g/b/a routers and access points with N-Type female connectors
Description
Pair of outdoor omni-directional dual band antennas 2.4 GHz: 4 dBi 5 GHz: 6 dBi Replaceable surge protection fuse N-Type male connector Compatible with 802.11ac/n/g/b/a routers and access points with N-Type female connectors

Suppliers

Company
Product
Description
Supplier Links
4/6 dBi Surge Outdoor Dual Band Omni Antenna Kit - TEW-AO46S  (Version 1.0R) - TRENDnet Inc.
Torrance, CA, USA
4/6 dBi Surge Outdoor Dual Band Omni Antenna Kit
TEW-AO46S (Version 1.0R)
4/6 dBi Surge Outdoor Dual Band Omni Antenna Kit TEW-AO46S (Version 1.0R)
Pair of outdoor omni-directional dual band antennas 2.4 GHz: 4 dBi 5 GHz: 6 dBi Replaceable surge protection fuse N-Type male connector Compatible with 802.11ac/n/g/b/a routers and access points with N-Type female connectors
  • Pair of outdoor omni-directional dual band antennas
  • 2.4 GHz: 4 dBi
  • 5 GHz: 6 dBi
  • Replaceable surge protection fuse
  • N-Type male connector
  • Compatible with 802.11ac/n/g/b/a routers and access points with N-Type female connectors
Supplier's Site

Technical Specifications

  TRENDnet Inc.
Product Category Antennas
Product Number TEW-AO46S (Version 1.0R)
Product Name 4/6 dBi Surge Outdoor Dual Band Omni Antenna Kit
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers