TRENDnet Inc. 7dBi Indoor Omni Directional Antenna TEW-AI07OB (Version 1.0R)

Description
High performance indoor antenna extends wireless coverage over a large area Mounting kit with magnetic base mounts on most surfaces Works with most 802.11 b/g compliant devices with an SMA-type connector
Description
High performance indoor antenna extends wireless coverage over a large area Mounting kit with magnetic base mounts on most surfaces Works with most 802.11 b/g compliant devices with an SMA-type connector

Suppliers

Company
Product
Description
Supplier Links
7dBi Indoor Omni Directional Antenna - TEW-AI07OB  (Version 1.0R) - TRENDnet Inc.
Torrance, CA, USA
7dBi Indoor Omni Directional Antenna
TEW-AI07OB (Version 1.0R)
7dBi Indoor Omni Directional Antenna TEW-AI07OB (Version 1.0R)
High performance indoor antenna extends wireless coverage over a large area Mounting kit with magnetic base mounts on most surfaces Works with most 802.11 b/g compliant devices with an SMA-type connector
  • High performance indoor antenna extends wireless coverage over a large area
  • Mounting kit with magnetic base mounts on most surfaces
  • Works with most 802.11 b/g compliant devices with an SMA-type connector
Supplier's Site

Technical Specifications

  TRENDnet Inc.
Product Category Antennas
Product Number TEW-AI07OB (Version 1.0R)
Product Name 7dBi Indoor Omni Directional Antenna
Applications Modem or Wireless Network
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers