TransPak 1" x 36 yds. Black (2 Pack) - 3M - 4949 VHB Tape VHB4949012PK

Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 140 lbs/in??. Liner type: 2 Mil Polyester. UL746C. Data Sheet Brochure
Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 140 lbs/in??. Liner type: 2 Mil Polyester. UL746C. Data Sheet Brochure

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 36 yds. Black (2 Pack) - 3M - 4949 VHB Tape
VHB4949012PK
1" x 36 yds. Black (2 Pack) - 3M - 4949 VHB Tape VHB4949012PK
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 140 lbs/in??. Liner type: 2 Mil Polyester. UL746C. Data Sheet Brochure

Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners.

  • General purpose adhesive on both sides of firm type foam.
  • Acrylic foam with acrylic adhesive.
  • Tensile strength 140 lbs/in??.
  • Liner type: 2 Mil Polyester.
  • UL746C.
  • Data Sheet
  • Brochure
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number VHB4949012PK
Product Name 1" x 36 yds. Black (2 Pack) - 3M - 4949 VHB Tape
Thickness 0.0450 inches (1.14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polyethylene-Coated Moisture Barrier Tape - 281 - Budnick Converting, Inc.
Specs
Type Adhesive; Polyethylene-Coated Moisture Barrier Tape
Thickness 0.0110 inches (0.2794 mm)
Adhesive Polyethylene Coated Cloth
View Details
Shiled tape ALPET series - ALPET1012 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details