Oak-Trees, Inc. Shiled tape ALPET series ALPET1012

Description
Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. ・Construction Aluminum foil Thickness: 10.0±1 μm Adhesive Thickness:   3.0±0.8 μm Polyester film Thickness: 12±1.2μm Product Features Thin, flexible and miniaturized Laminating PET and AL realizes ultra-thin and ultra-fine specifications Using for primary purposes Ultrafine coaxial cable USB cable
Request a Quote
Description
Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. ・Construction Aluminum foil Thickness: 10.0±1 μm Adhesive Thickness:   3.0±0.8 μm Polyester film Thickness: 12±1.2μm Product Features Thin, flexible and miniaturized Laminating PET and AL realizes ultra-thin and ultra-fine specifications Using for primary purposes Ultrafine coaxial cable USB cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shiled tape ALPET series - ALPET1012 - Oak-Trees, Inc.
Koshigaya City, Japan
Shiled tape ALPET series
ALPET1012
Shiled tape ALPET series ALPET1012
Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. ・Construction Aluminum foil Thickness: 10.0±1 μm Adhesive Thickness:   3.0±0.8 μm Polyester film Thickness: 12±1.2μm Product Features Thin, flexible and miniaturized Laminating PET and AL realizes ultra-thin and ultra-fine specifications Using for primary purposes Ultrafine coaxial cable USB cable

Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm.

・Construction

Aluminum foil Thickness: 10.0±1 μm

Adhesive Thickness:   3.0±0.8μm

Polyester film Thickness: 12±1.2μm

Product Features

  • Thin, flexible and miniaturized
  • Laminating PET and AL realizes ultra-thin and ultra-fine specifications

Using for primary purposes

  • Ultrafine coaxial cable
  • USB cable
Supplier's Site

Technical Specifications

  Oak-Trees, Inc.
Product Category Cable and Electrical Tapes
Product Number ALPET1012
Product Name Shiled tape ALPET series
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Polyimido; Plastic / Polymer
Adhesive Polyester type
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Tin Plating Copper,PSA; Plastic / Polymer
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details