Mid-Mountain Materials, Inc. Silica Textiles SILTEX® Tape

Description
Comprised of 96% amorphous silica fibers, SILTEX® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis, hydrofluouric acid or sodium.
Request a Quote
Description
Comprised of 96% amorphous silica fibers, SILTEX® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis, hydrofluouric acid or sodium.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SILTEX™ 1800 Silica Tape is a woven industrial textile made of 96% amorphous silica, designed for high-temperature protection against abrasion, chemicals, and heat up to 1800°F (982°C) continuous and 2300°F (1260°C) short term. It is available in widths from 1″ to 6″ and thicknesses from 0.015″ to 0.100″, with a tolerance of ±10%. The tape is white or tan in color and maintains high strength and chemical resistance in extreme environments.

Datasheet Summary
Powered by GS/AI

SILTEX™ 1800 Silica Tape is a woven industrial textile made of 96% amorphous silica, designed for high-temperature protection against abrasion, chemicals, and heat up to 1800°F (982°C) continuous and 2300°F (1260°C) short term. It is available in widths from 1″ to 6″ and thicknesses from 0.015″ to 0.100″, with a tolerance of ±10%. The tape is white or tan in color and maintains high strength and chemical resistance in extreme environments.

Suppliers

Company
Product
Description
Supplier Links
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Seattle, WA, USA
Silica Textiles
SILTEX® Tape
Silica Textiles SILTEX® Tape
Comprised of 96% amorphous silica fibers, SILTEX® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis, hydrofluouric acid or sodium.

Comprised of 96% amorphous silica fibers, SILTEX® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis, hydrofluouric acid or sodium.

Supplier's Site Datasheet

Technical Specifications

  Mid-Mountain Materials, Inc.
Product Category Specialty Tapes
Product Number SILTEX® Tape
Product Name Silica Textiles
Materials of Construction Cloth / Fabric; Silica
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Kevlar
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Fiberglass / Glass; Kevlar/Glass
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Kevlar
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Fiberglass / Glass; Kevlar/Glass
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details