RS Components, Ltd. Masking Tapes 677038

Description
RS PRO 3780 75mm Transparent
Request a Quote
Description
RS PRO 3780 75mm Transparent
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masking Tapes - 677038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masking Tapes
677038
Masking Tapes 677038
RS PRO 3780 75mm Transparent

RS PRO 3780 75mm Transparent

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Tapes
Product Number 677038
Product Name Masking Tapes
Features Transparent
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.4724 inches (12 mm)
View Details
Masking Tapes - 8326303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.7480 inches (19 mm)
View Details
Masking Tapes - 677033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details
Masking Tapes - 677035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 1.89 inches (48 mm)
View Details