Budnick Converting, Inc. Skived PTFE 103

Description
103 is a skived PTFE used as a static dissipative layer within "high static" paint hoses.
Request a Quote
Description
103 is a skived PTFE used as a static dissipative layer within "high static" paint hoses.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Skived PTFE - 103 - Budnick Converting, Inc.
Columbia, IL, USA
Skived PTFE
103
Skived PTFE 103
103 is a skived PTFE used as a static dissipative layer within "high static" paint hoses.

103 is a skived PTFE used as a static dissipative layer within "high static" paint hoses.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Specialty Tapes
Product Number 103
Product Name Skived PTFE
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Appliance Grade TPP Tape - 4299 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Plastic / Polymer
Adhesive TPP - Tensilized Polypropylene
Thickness 0.0061 inches (0.1549 mm)
View Details
Non-Woven Tissue Double Coated Tape - 5033X - Budnick Converting, Inc.
Specs
Adhesive Tissue
Thickness 0.0052 inches (0.1321 mm)
Peel 2.25 lbs/in (3.94 N/cm)
View Details
Skived PTFE - 245-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
Thickness 0.0080 inches (0.2032 mm)
View Details
UHMW Polyethylene Tape - 5423 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Plastic / Polymer
Adhesive PE - Polyethylene
Thickness 0.0117 inches (0.2972 mm)
View Details