RS Components, Ltd. Masking Tapes 677034

Description
RS PRO 3781 50mm Bronze Packing Tape
Request a Quote
Description
RS PRO 3781 50mm Bronze Packing Tape
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masking Tapes - 677034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masking Tapes
677034
Masking Tapes 677034
RS PRO 3781 50mm Bronze Packing Tape

RS PRO 3781 50mm Bronze Packing Tape

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Tapes
Product Number 677034
Product Name Masking Tapes
Color Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 692621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Brown
Width 1.97 inches (50 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
Masking Tapes - 1846801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 2.95 inches (75 mm)
View Details
Masking Tapes - 677025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Yellow
Width 1.97 inches (50 mm)
View Details
Masking Tapes - 2205883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Orange
Width 1.97 inches (50 mm)
View Details