MOCAP LLC
Polyimide High Temperature Masking Tape
MCT-800-5
Description
Material: Polyimide
Adhesive Leaves No Residue after Removal
Request a Quote
Email Supplier
Description
Material: Polyimide
Adhesive Leaves No Residue after Removal
Request a Quote
Email Supplier
Suppliers
Polyimide High Temperature Masking Tape
MCT-800-5
Material: Polyimide
Adhesive Leaves No Residue after Removal
- Material: Polyimide
- Adhesive Leaves No Residue after Removal
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Tapes |
|
Product Number
|
MCT-800-5 |
|
Product Name
|
Polyimide High Temperature Masking Tape |
|
Features
|
Removable / Reusable
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Removable / Reusable
Width
2 inches (50.8 mm)
Carrier / Backing
Polyester
View Details
Features
Removable / Reusable
Width
4 inches (102 mm)
Carrier / Backing
Polyester
View Details
Features
Removable / Reusable
Width
2.25 inches (57.2 mm)
Carrier / Backing
Polyimide
View Details
Features
Removable / Reusable
Width
3 inches (76.2 mm)
Carrier / Backing
Polyester
View Details