MOCAP LLC
Polyester High Temperature Masking Tape
MCT-620-3
Description
Material: Polyester
Adhesive Leaves No Residue after Removal
Request a Quote
Email Supplier
Description
Material: Polyester
Adhesive Leaves No Residue after Removal
Request a Quote
Email Supplier
Suppliers
Polyester High Temperature Masking Tape
MCT-620-3
Material: Polyester
Adhesive Leaves No Residue after Removal
- Material: Polyester
- Adhesive Leaves No Residue after Removal
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Tapes |
|
Product Number
|
MCT-620-3 |
|
Product Name
|
Polyester High Temperature Masking Tape |
|
Features
|
Removable / Reusable
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Removable / Reusable
Width
5 inches (127 mm)
Carrier / Backing
Polyester
View Details
Features
Removable / Reusable
Width
1 inches (25.4 mm)
Carrier / Backing
Polyester
View Details
Features
Removable / Reusable
Width
4 inches (102 mm)
Carrier / Backing
Polyester
View Details
Features
Removable / Reusable
Width
0.1890 inches (4.8 mm)
Carrier / Backing
Polyimide
View Details