Tuki Covers Marshall 1966A 4x10 Slant Cab Cover ma1966a1

Description
*note: THIS MODEL HAS THE SMALLER "CUP" STYLE HANDEL, AS OPPOSED TO THE LARGER TYPE FOUND ON THE 4X12 CABINETS What You Get. . . · Padded Protection - The durable, padded, Cordura Nylon fabric takes the abuse, not your equipment · Water-Repellent - Keeps the rain, snow and unwanted spills off your gear · Plush Inner Lining - soft against your equipment, like a baby's blanket · Save Time - Hook/Loop Securing Strap keeps your cover in place; no more constantly pulling your cover back down · Great for Transport and Storage · Dimensions: Fits Shape of Cabinet - 24"H x 24"W x 11.75"D · Available in Black, Brown or Royal Blue · Premium Marshall Amplifier Covers Also Fits 1965A 2x12 Cab
Description
*note: THIS MODEL HAS THE SMALLER "CUP" STYLE HANDEL, AS OPPOSED TO THE LARGER TYPE FOUND ON THE 4X12 CABINETS What You Get. . . · Padded Protection - The durable, padded, Cordura Nylon fabric takes the abuse, not your equipment · Water-Repellent - Keeps the rain, snow and unwanted spills off your gear · Plush Inner Lining - soft against your equipment, like a baby's blanket · Save Time - Hook/Loop Securing Strap keeps your cover in place; no more constantly pulling your cover back down · Great for Transport and Storage · Dimensions: Fits Shape of Cabinet - 24"H x 24"W x 11.75"D · Available in Black, Brown or Royal Blue · Premium Marshall Amplifier Covers Also Fits 1965A 2x12 Cab

Suppliers

Company
Product
Description
Supplier Links
Marshall 1966A 4x10 Slant Cab Cover - ma1966a1 - Tuki Covers
North Charleston, SC, USA
Marshall 1966A 4x10 Slant Cab Cover
ma1966a1
Marshall 1966A 4x10 Slant Cab Cover ma1966a1
*note: THIS MODEL HAS THE SMALLER "CUP" STYLE HANDEL, AS OPPOSED TO THE LARGER TYPE FOUND ON THE 4X12 CABINETS What You Get. . . · Padded Protection - The durable, padded, Cordura Nylon fabric takes the abuse, not your equipment · Water-Repellent - Keeps the rain, snow and unwanted spills off your gear · Plush Inner Lining - soft against your equipment, like a baby's blanket · Save Time - Hook/Loop Securing Strap keeps your cover in place; no more constantly pulling your cover back down · Great for Transport and Storage · Dimensions: Fits Shape of Cabinet - 24"H x 24"W x 11.75"D · Available in Black, Brown or Royal Blue · Premium Marshall Amplifier Covers Also Fits 1965A 2x12 Cab

*note: THIS MODEL HAS THE SMALLER "CUP" STYLE HANDEL, AS OPPOSED TO THE LARGER TYPE FOUND ON THE 4X12 CABINETS


What You Get. . .

· Padded Protection - The durable, padded, Cordura Nylon fabric takes the abuse, not your equipment

· Water-Repellent - Keeps the rain, snow and unwanted spills off your gear

· Plush Inner Lining - soft against your equipment, like a baby's blanket

· Save Time - Hook/Loop Securing Strap keeps your cover in place; no more constantly pulling your cover back down

· Great for Transport and Storage
· Dimensions: Fits Shape of Cabinet - 24"H x 24"W x 11.75"D

· Available in Black, Brown or Royal Blue

· Premium Marshall Amplifier Covers

Also Fits 1965A 2x12 Cab

Supplier's Site

Technical Specifications

  Tuki Covers
Product Category Protective Packaging
Product Number ma1966a1
Product Name Marshall 1966A 4x10 Slant Cab Cover
Protective Packaging / Dunnage Molded Packaging
Unlock Full Specs
to access all available technical data

Similar Products

65 Amps Soho Head Padded Amp Cover - 65cosohohe1 - Tuki Covers
Specs
Protective Packaging / Dunnage Molded Packaging
Material Type Foam
View Details
7
Armstrong Brands, Inc.
Specs
Material Type Foam
Features Thermal Insulation; Recyclable
View Details
Edge Protectors by Length - item-1996 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Protective Packaging / Dunnage Angle / Edge Board
Maximum Dimension 3 to 144 inch (76.2 to 3658 mm)
View Details
Kraft Self Seal Bubble Mailer - BM0408-1 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 8 inch (203 mm)
View Details