RS Components, Ltd. Trolleys 2520632

Description
DEEP 2 SHELF TROLLEY - Black
Request a Quote
Description
DEEP 2 SHELF TROLLEY - Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolleys - 2520632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolleys
2520632
Trolleys 2520632
DEEP 2 SHELF TROLLEY - Black

DEEP 2 SHELF TROLLEY - Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 2520632
Product Name Trolleys
Capacity 331 lbs (150 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 220135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 772 lbs (350 kg)
Length 24 inch (600 mm)
View Details
Trolleys - 157474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 110 lbs (50 kg)
Material Aluminum
Length 26 inch (670 mm)
View Details
Trolleys - 1038695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 77 lbs (35 kg)
Material Plastic
Length 18 inch (460 mm)
View Details
Trolleys - 6693756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Aluminum
Length 25 inch (630 mm)
View Details