TransPak 3' x 8' Black - Marble Anti-Fatigue Mat MAT209BK

Description
Smooth marble-pattern top surface of 1/8" heavy-duty rubber is combined with 3/8" dense foam base. Overall mat thickness is 1/2". Sloped beveled foam on all 4 sides affords easy access onto and off of mat.
Description
Smooth marble-pattern top surface of 1/8" heavy-duty rubber is combined with 3/8" dense foam base. Overall mat thickness is 1/2". Sloped beveled foam on all 4 sides affords easy access onto and off of mat.

Suppliers

Company
Product
Description
Supplier Links
3' x 8' Black - Marble Anti-Fatigue Mat - MAT209BK - TransPak
San Jose, CA, USA
3' x 8' Black - Marble Anti-Fatigue Mat
MAT209BK
3' x 8' Black - Marble Anti-Fatigue Mat MAT209BK
Smooth marble-pattern top surface of 1/8" heavy-duty rubber is combined with 3/8" dense foam base. Overall mat thickness is 1/2". Sloped beveled foam on all 4 sides affords easy access onto and off of mat.

Smooth marble-pattern top surface of 1/8" heavy-duty rubber is combined with 3/8" dense foam base.

  • Overall mat thickness is 1/2".
  • Sloped beveled foam on all 4 sides affords easy access onto and off of mat.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Floor Mats
Product Number MAT209BK
Product Name 3' x 8' Black - Marble Anti-Fatigue Mat
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Berber Entrance Mat - GRP913X50 - New Pig Corporation
Specs
Mat Type Entrance
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 285441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Width 720 inch (18300 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details