TransPak 8" Black Releasable Cable Ties CTR85B

Description
Use for items that are frequently modified. Simply press the tab to release. Tie is ready to be reused.
Description
Use for items that are frequently modified. Simply press the tab to release. Tie is ready to be reused.

Suppliers

Company
Product
Description
Supplier Links
8
San Jose, CA, USA
8" Black Releasable Cable Ties
CTR85B
8" Black Releasable Cable Ties CTR85B
Use for items that are frequently modified. Simply press the tab to release. Tie is ready to be reused.

Use for items that are frequently modified.

  • Simply press the tab to release. Tie is ready to be reused.
Supplier's Site

Technical Specifications

  TransPak
Product Category Cable Ties
Product Number CTR85B
Product Name 8" Black Releasable Cable Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details