TransPak 5" Red Beaded Security Ties CTBS5B

Description
Quickly tag parts without a gun. Simply thread through tie to desired size. Tamper evident.
Description
Quickly tag parts without a gun. Simply thread through tie to desired size. Tamper evident.

Suppliers

Company
Product
Description
Supplier Links
5
San Jose, CA, USA
5" Red Beaded Security Ties
CTBS5B
5" Red Beaded Security Ties CTBS5B
Quickly tag parts without a gun. Simply thread through tie to desired size. Tamper evident.

Quickly tag parts without a gun.

  • Simply thread through tie to desired size.
  • Tamper evident.
Supplier's Site

Technical Specifications

  TransPak
Product Category Cable Ties
Product Number CTBS5B
Product Name 5" Red Beaded Security Ties
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details