The Series 600 Angular Displacement Transducers (ADT’s) are precision differential capacitors. These transducers do not have the edge effects and dimensional instability characteristic of traditional capacitive devices. The sensing element is coupled to a solid state oscillator, demodulator, and amplifier to yield DC input — DC output performance. These transducers deliver a high level analog DC voltage directly proportional to shaft angular displacement with a high degree of conformity. Rotation is continuous and there is no reactive torque. Reliable performance is assured by the absence of any high speed rubbing contacts.
| Trans-Tek, Inc. | |
|---|---|
| Product Category | Rotary Position Sensors |
| Product Number | Model 0600-0000 |
| Product Name | Series 600 - Angular Displacement Transducers |
| Measuring Range | 60 degrees |
| Mechanical Range | 80 degrees |
| Classification | Sensor/Transducer |
| Technology | Differential Capacitance |