Trans-Tek, Inc. Series 430 - Miniature AC LVDT For High Pressure Use Model 0435-0001_

Description
The Series 0430, 0.3” O.D. miniature AC LVDTs offer precision linear displacement measurements for applications with strokes from +/-0.01′ to +/-1.0′. The small size of these transducers make them ideal for weight critical applications and placement in tight spaces. The core is light enough to be used in systems with low driving forces or high accelerations without adversely affecting the system performance.
Datasheet
Description
The Series 0430, 0.3” O.D. miniature AC LVDTs offer precision linear displacement measurements for applications with strokes from +/-0.01′ to +/-1.0′. The small size of these transducers make them ideal for weight critical applications and placement in tight spaces. The core is light enough to be used in systems with low driving forces or high accelerations without adversely affecting the system performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 430 - Miniature AC LVDT For High Pressure Use - Model 0435-0001_ - Trans-Tek, Inc.
Ellington, CT, USA
Series 430 - Miniature AC LVDT For High Pressure Use
Model 0435-0001_
Series 430 - Miniature AC LVDT For High Pressure Use Model 0435-0001_
The Series 0430, 0.3” O.D. miniature AC LVDTs offer precision linear displacement measurements for applications with strokes from +/-0.01′ to +/-1.0′. The small size of these transducers make them ideal for weight critical applications and placement in tight spaces. The core is light enough to be used in systems with low driving forces or high accelerations without adversely affecting the system performance.

The Series 0430, 0.3” O.D. miniature AC LVDTs offer precision linear displacement measurements for applications with strokes from +/-0.01″ to +/-1.0″. The small size of these transducers make them ideal for weight critical applications and placement in tight spaces. The core is light enough to be used in systems with low driving forces or high accelerations without adversely affecting the system performance.

Supplier's Site Datasheet

Technical Specifications

  Trans-Tek, Inc.
Product Category Linear Position Sensors
Product Number Model 0435-0001_
Product Name Series 430 - Miniature AC LVDT For High Pressure Use
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
Linearity 0.2500 ±% Full Scale
Operating Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Angle, Linear Position Measuring - 2171-SDAT-MHS-M160-1L-SV-E-0.3-M8-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details