Trans-Tek, Inc. Series 350 - DC Gaging LVDT Model 0350-0010

Description
The Series 350 DC Gaging Transducers are an integrated package consisting of a spring loaded spindle, precision linear variable differential transformer, a solid state oscillator, and a phasesensitive demodulator. The transducer is designed for excellent linearity, infinite resolution, and high sensitivity. Input and output circuits are electrically isolated from each other and from the coil assembly housing, making them usable directly in floating or ground return systems. DC indicators, recorders, and control systems can usually be driven directly by the large DC output. The spindle, when displaced axially within the coil assembly, produces a voltage change in the output directly proportional to the displacement.
Description
The Series 350 DC Gaging Transducers are an integrated package consisting of a spring loaded spindle, precision linear variable differential transformer, a solid state oscillator, and a phasesensitive demodulator. The transducer is designed for excellent linearity, infinite resolution, and high sensitivity. Input and output circuits are electrically isolated from each other and from the coil assembly housing, making them usable directly in floating or ground return systems. DC indicators, recorders, and control systems can usually be driven directly by the large DC output. The spindle, when displaced axially within the coil assembly, produces a voltage change in the output directly proportional to the displacement.
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 0350-0010 from the Series 350 DC Gaging LVDT by Trans-Tek, Inc. features a working range of ±0.050 inches (1.27 mm) and offers high sensitivity with a non-linearity of less than 0.5%. It operates with an input voltage range of 6 to 28 VDC, providing a nominal full-scale output of ±1.2 VDC at 6 volts and up to ±5.6 VDC at 28 volts. The device has an infinite resolution capability and is designed for a temperature range of -65°F to +200°F (-54°C to +93°C). The output impedance is 2500 ohms, and it requires a load impedance of at least 50 kOhms for proper operation. The total length of the unit is 2.63 inches (66.8 mm) with a shaft extension of 0.39 inches (9.91 mm) and a maximum tip force of 57 grams. This model is suitable for applications requiring precise displacement measurements in various environments.

Datasheet Summary
Powered by GS/AI

The Model 0350-0010 from the Series 350 DC Gaging LVDT by Trans-Tek, Inc. features a working range of ±0.050 inches (1.27 mm) and offers high sensitivity with a non-linearity of less than 0.5%. It operates with an input voltage range of 6 to 28 VDC, providing a nominal full-scale output of ±1.2 VDC at 6 volts and up to ±5.6 VDC at 28 volts. The device has an infinite resolution capability and is designed for a temperature range of -65°F to +200°F (-54°C to +93°C). The output impedance is 2500 ohms, and it requires a load impedance of at least 50 kOhms for proper operation. The total length of the unit is 2.63 inches (66.8 mm) with a shaft extension of 0.39 inches (9.91 mm) and a maximum tip force of 57 grams. This model is suitable for applications requiring precise displacement measurements in various environments.

Suppliers

Company
Product
Description
Supplier Links
Series 350 - DC Gaging LVDT - Model 0350-0010 - Trans-Tek, Inc.
Ellington, CT, USA
Series 350 - DC Gaging LVDT
Model 0350-0010
Series 350 - DC Gaging LVDT Model 0350-0010
The Series 350 DC Gaging Transducers are an integrated package consisting of a spring loaded spindle, precision linear variable differential transformer, a solid state oscillator, and a phasesensitive demodulator. The transducer is designed for excellent linearity, infinite resolution, and high sensitivity. Input and output circuits are electrically isolated from each other and from the coil assembly housing, making them usable directly in floating or ground return systems. DC indicators, recorders, and control systems can usually be driven directly by the large DC output. The spindle, when displaced axially within the coil assembly, produces a voltage change in the output directly proportional to the displacement.

The Series 350 DC Gaging Transducers are an integrated package consisting of a spring loaded spindle, precision linear variable differential transformer, a solid state oscillator, and a phasesensitive demodulator. The transducer is designed for excellent linearity, infinite resolution, and high sensitivity. Input and output circuits are electrically isolated from each other and from the coil assembly housing, making them usable directly in floating or ground return systems. DC indicators, recorders, and control systems can usually be driven directly by the large DC output. The spindle, when displaced axially within the coil assembly, produces a voltage change in the output directly proportional to the displacement.

Supplier's Site Datasheet

Technical Specifications

  Trans-Tek, Inc.
Product Category Linear Position Sensors
Product Number Model 0350-0010
Product Name Series 350 - DC Gaging LVDT
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Position transmitter - SDAT-MHS-M50-1L-SA-E-0.3-M8 - Festo Corporation
Specs
Sensor Technology Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Measurement Range 0.0 to 1.97 inch (0.0 to 50 mm)
Repeatability 3.94 mils (100 µm)
View Details
2 suppliers
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details