Allegro MicroSystems Inc. Sensor, Hall Effect Latch, 2-Wire, Sip-3, Full Reel; Hall Effect Type Allegro Microsystems A1244LUA-I2-T

Description
SENSOR, HALL EFFECT LATCH, 2-WIRE, SIP-3, FULL REEL; Hall Effect Type:Latching; Output Current:-; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Description
SENSOR, HALL EFFECT LATCH, 2-WIRE, SIP-3, FULL REEL; Hall Effect Type:Latching; Output Current:-; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor, Hall Effect Latch, 2-Wire, Sip-3, Full Reel; Hall Effect Type Allegro Microsystems - 67T0334 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall Effect Latch, 2-Wire, Sip-3, Full Reel; Hall Effect Type Allegro Microsystems
67T0334
Sensor, Hall Effect Latch, 2-Wire, Sip-3, Full Reel; Hall Effect Type Allegro Microsystems 67T0334
SENSOR, HALL EFFECT LATCH, 2-WIRE, SIP-3, FULL REEL; Hall Effect Type:Latching; Output Current:-; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

SENSOR, HALL EFFECT LATCH, 2-WIRE, SIP-3, FULL REEL; Hall Effect Type:Latching; Output Current:-; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 67T0334
Product Name Sensor, Hall Effect Latch, 2-Wire, Sip-3, Full Reel; Hall Effect Type Allegro Microsystems
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Quadrant Cell Photoreceiver, Silicon, 190-1050 nm, 8-32/M4 Thread - 2901 - Newport MKS
Specs
Sensor Technology Optical Triangulation Position Sensor
View Details
linear-sensors - LD0-CAA1B-1212-5G30-H2M - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 197 inch (5000 mm)
Accuracy 0.0200 %
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details