Trans-Tek, Inc. Series 240 - High Output DC LVDT Model 0244-0000

Description
The Series 240 DC-DC LVDTs are an integrated package consisting of a precision linear variable differential transformer, a solid state oscillator, and a phase-sensitive demodulator. The transducer is designed for excellent linearity, infinite resolution, and high sensitivity. Input and output circuits are electrically isolated from each other and from the coil assembly housing, making them usable directly in floating or ground return systems. DC indicators, recorders, and control systems can usually be driven directly by the large DC output. The core, when displaced axially within the coil assembly, produces a voltage change in the output directly proportional to the displacement.
Description
The Series 240 DC-DC LVDTs are an integrated package consisting of a precision linear variable differential transformer, a solid state oscillator, and a phase-sensitive demodulator. The transducer is designed for excellent linearity, infinite resolution, and high sensitivity. Input and output circuits are electrically isolated from each other and from the coil assembly housing, making them usable directly in floating or ground return systems. DC indicators, recorders, and control systems can usually be driven directly by the large DC output. The core, when displaced axially within the coil assembly, produces a voltage change in the output directly proportional to the displacement.
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 0244-0000 from the Series 240 is a high output DC LVDT designed for precision measurement applications. It features a working range of ±1.00 inches (±25.4 mm) and offers a maximum usable range of ±1.50 inches (±38.1 mm). The device operates with an excitation voltage between 6 to 30 VDC and provides a nominal full-scale output of ±4.6 VDC at a 6 V input, scaling up to ±24.8 VDC at a 30 V input. This model exhibits a non-linearity of less than 0.5% over the total working range and has infinite resolution, making it suitable for applications requiring high accuracy. The temperature range for operation is from -65°F to +250°F (-54°C to +121°C). The construction includes a stainless steel body, ensuring durability in various environments. The output impedance is 5600 ohms, and the frequency response is rated at 100 Hz. Engineers considering this product should note its suitability for applications requiring precise linear displacement measurements, particularly in environments where electrical isolation is necessary.

Datasheet Summary
Powered by GS/AI

The Model 0244-0000 from the Series 240 is a high output DC LVDT designed for precision measurement applications. It features a working range of ±1.00 inches (±25.4 mm) and offers a maximum usable range of ±1.50 inches (±38.1 mm). The device operates with an excitation voltage between 6 to 30 VDC and provides a nominal full-scale output of ±4.6 VDC at a 6 V input, scaling up to ±24.8 VDC at a 30 V input. This model exhibits a non-linearity of less than 0.5% over the total working range and has infinite resolution, making it suitable for applications requiring high accuracy. The temperature range for operation is from -65°F to +250°F (-54°C to +121°C). The construction includes a stainless steel body, ensuring durability in various environments. The output impedance is 5600 ohms, and the frequency response is rated at 100 Hz. Engineers considering this product should note its suitability for applications requiring precise linear displacement measurements, particularly in environments where electrical isolation is necessary.

Suppliers

Company
Product
Description
Supplier Links
Series 240 - High Output DC LVDT - Model 0244-0000 - Trans-Tek, Inc.
Ellington, CT, USA
Series 240 - High Output DC LVDT
Model 0244-0000
Series 240 - High Output DC LVDT Model 0244-0000
The Series 240 DC-DC LVDTs are an integrated package consisting of a precision linear variable differential transformer, a solid state oscillator, and a phase-sensitive demodulator. The transducer is designed for excellent linearity, infinite resolution, and high sensitivity. Input and output circuits are electrically isolated from each other and from the coil assembly housing, making them usable directly in floating or ground return systems. DC indicators, recorders, and control systems can usually be driven directly by the large DC output. The core, when displaced axially within the coil assembly, produces a voltage change in the output directly proportional to the displacement.

The Series 240 DC-DC LVDTs are an integrated package consisting of a precision linear variable differential transformer, a solid state oscillator, and a phase-sensitive demodulator. The transducer is designed for excellent linearity, infinite resolution, and high sensitivity. Input and output circuits are electrically isolated from each other and from the coil assembly housing, making them usable directly in floating or ground return systems. DC indicators, recorders, and control systems can usually be driven directly by the large DC output. The core, when displaced axially within the coil assembly, produces a voltage change in the output directly proportional to the displacement.

Supplier's Site Datasheet

Technical Specifications

  Trans-Tek, Inc.
Product Category Linear Position Sensors
Product Number Model 0244-0000
Product Name Series 240 - High Output DC LVDT
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYPD - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 1.18 to 39.37 inch (30 to 1000 mm)
Linearity 0.0400 ±% Full Scale
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
 - 7753871 - RS Components, Ltd.
RS Components, Ltd.
View Details